location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 90EX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 90EX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6825B003 show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Speedlite 90EX Black :
The short editorial description of Canon Speedlite 90EX Black

E-TTLII/E-TTL, 1/3 step, Transmitter, 5.5 sec, 2 x AAA, 50 g
More>>>
Canon Speedlite 90EX Black:
The official marketing text of Canon Speedlite 90EX Black as supplied by the manufacturer

A compact, high performance flash that delivers superbly lit everyday shots such as portraits and indoor scenes plus creative lighting effects. The ideal companion for the EOS M.

- Slim, pocketable design.
- Shoot superbly lit portraits and indoor scenes.
- High power in a compact body.
- Explore creative lighting effects.
- Quick, discreet and fully automatic flash shooting.
- Powered by readily available AAA batteries.

Slim, pocketable design – ideal for the EOS M
The compact flash of choice for the EOS M users, the Canon Speedlite 90EX weighs just 50g (without batteries) and its space-saving design means it will fit into even the smallest of kit bags.

Shoot superbly lit portraits and indoor scenes
Ideal for shooting with ultra wide-angle lenses, the Speedlite 90EX delivers exactly the right illumination for great portraits as well as superb indoor and group shots.

High power in a compact body
Despite its diminutive size, the Speedlite 90EX has plenty of power and with a maximum guide number of 9 (m, ISO100) it’s ideal for illuminating dark and night time scenes such as a party or an evening barbeque. It’s also perfect as a fill-in flash for subjects shot outdoors with the sun behind you.

Explore creative lighting effects
The Speedlite 90EX opens up countless creative lighting opportunities, thanks to its built-in Wireless master function. As a master flash unit it can wirelessly trigger up to three groups of other flashes, which have a built-in slave function such as the Speedlite 270EX II, from up to 7 meters away indoors.

Quick, discreet and fully automatic flash shooting
When you want to take continuous shots quickly and discreetly the Speedlite 90EX is always ready for action. Power recycling is silent and fast - it takes only 5.5 seconds before its ready for the next shot. It’s also compatible with the autoflash metering systems found in the EOS M and other EOS DSLR cameras, ensuring fully automatic accurate flash exposure in all situations.

Powered by readily available AAA batteries
To keep the size and weight of the working flash unit down to a minimum and for maximum convenience the Speedlite 90EX is powered by two readily available AAA/LR03 batteries (either Ni-MH or lithium).

Short summary description Canon Speedlite 90EX Black:
This short summary of the Canon Speedlite 90EX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 90EX, 5.5 s, 1.76 oz (50 g)

Long summary description Canon Speedlite 90EX Black:
This is an auto-generated long summary of Canon Speedlite 90EX Black based on the first three specs of the first five spec groups.

Canon Speedlite 90EX. Product color: Black, Approximate recycling time: 5.5 s, Camera brands compatibility: Canon. Battery type: AAA. Weight: 1.76 oz (50 g), Dimensions (WxDxH): 1.74 x 2.56 x 2.05" (44.2 x 65 x 52 mm)

Features
Product color *
Black
Approximate recycling time *
5.5 s
Camera brands compatibility *
Canon
Compatibility
EOS M
Power
Number of batteries supported
2
Battery type
AAA
Weight & dimensions
Weight *
1.76 oz (50 g)
Dimensions (WxDxH)
1.74 x 2.56 x 2.05" (44.2 x 65 x 52 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:36:54
Uk has collected 4 expert reviews for Canon Speedlite 90EX Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2013-05-06 05:36:53
The Canon Speedlite 90EX ($149.99 direct) is the smallest and least expensive strobe in Canon’s Speedlite lineup. Even though it was released along with the compact EOS M it is compatible with Canon’s full EOS camera line, including the full-frame EOS 6D...
Bottom line The Canon Speedlite 90EX is an impressively compact flash. It pairs well with the compact EOS M, but can be used with any Canon camera that supports Speedlites...
60%
pcmag.com
Updated:
2013-05-06 05:36:54
The Canon Speedlite 90EX ($149.99 direct)%displayPrice% at %seller% is the smallest and least expensive strobe in Canon's Speedlite lineup. Even though it was released along with the compact EOS M$599.99 at Target.com it is compatible with Canon's full EO...
Good Compact. Inexpensive. 24mm wide-angle coverage.
Bad No tilt or bounce. Slow recycle time. Inconsistent output depending on camera settings...
Bottom line The Canon Speedlite 90EX is an impressively compact flash. It pairs well with the compact EOS M, but can be used with any Canon camera that supports Speedlites...
70%
The-digital-picture.com
Updated:
2013-06-20 06:55:45
I would like to complete a full Canon Speedlite 90EX Flash review in the future...
0%
Kenrockwell.com
Updated:
2013-06-22 01:29:46
The Canon 90EX is a wonderfully tiny little flash, however a few small problems make this flash a big failure. It has very little maximum power, which would be OK except that it also has wimpy charging circuitry which usua...
0%
Country Distributor
Deutschland 1 distributor(s)