location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unicol KP110DB TV mount/stand 70" Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unicol Check ‘Unicol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP110DB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP110DB show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Unicol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unicol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 09:26:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Unicol KP110DB TV mount/stand 70" Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Packaged priced kits for screen suspension
  • - Combines necessary ceiling plate/wall arm, column and universal tilting mount
  • - Easy to use screen suspension solutions
Long product name Unicol KP110DB TV mount/stand 70" Black, Silver :
The short editorial description of Unicol KP110DB TV mount/stand 70" Black, Silver

1000mm Back-to-Back Ceiling Suspension Trade Pack, 33" - 70", Vesa 200 x 200 - 600 x 400, 765 x 286 mm, 18.8 kg
More>>>
Short summary description Unicol KP110DB TV mount/stand 70" Black, Silver:
This short summary of the Unicol KP110DB TV mount/stand 70" Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Unicol KP110DB, 33", 70", 7.87 x 7.87" (200 x 200 mm), 23.6 x 15.7" (600 x 400 mm), 0 - 11°, Black, Silver

Long summary description Unicol KP110DB TV mount/stand 70" Black, Silver:
This is an auto-generated long summary of Unicol KP110DB TV mount/stand 70" Black, Silver based on the first three specs of the first five spec groups.

Unicol KP110DB. Maximum weight capacity: 99.2 lbs (45 kg), Minimum screen size: 33", Maximum screen size: 70", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm). Tilt angle range: 0 - 11°. Product color: Black, Silver

Country Distributor
United Kingdom 1 distributor(s)