location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6184B018
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:22:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 16 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 1600 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver :
The short editorial description of Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver

PowerShot A2300, 16.0MP, 1/2.3" CCD, 4608x3456 , 5x opt. zoom, 2.7" TFT SD/SDHC/SDXC, PAL/NTSC, 125g, silver
More>>>
Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver:
The official marketing text of Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver as supplied by the manufacturer

16.0 Megapixels

Capturing all the detail from the genuine Canon lens the 16MP sensor delivers superb quality images that are perfect for large-scale prints (A3+) or creative cropping.
28mm wide, 5x zoom lens
Fit more in the frame with 28mm wide-angle for sweeping landscapes and great group shots and use the 5x optical zoom to get closer to distant subjects.

6.8 cm (2.7”) LCD
A bright and clear screen (230k dots) lets you frame and view your shots with ease and makes sharing them with friends a pleasure.

Slim body in 4 colours
The slim, compact body is small enough to take anywhere while the metal exterior adds colour and style.

Smart Auto (32 scenes)
Even complete beginners can effortlessly shoot high quality photos or movies with Smart Auto, which detects the scene and automatically selects the optimal settings from 32 variables. Press the Auto button to return instantly to Smart Auto from any other mode.

HD movies (720p) with movie button
Instantly record high quality HD movies (720p) using one touch of the dedicated movie button.

Digital IS
Digital IS counteracts blur and helps to produce clear, sharp shots. It detects camera movement then uses sophisticated shake reduction techniques to automatically deliver optimum results.

Help button
Simply press the Help button for quick, easy-to-follow guidance on using your camera and its different functions – the ideal introduction for beginners.

Fun and creative modes
Experiment and have fun with a range of creative filters. Use Fish-eye Effect to re-create fish-eye lens distortion, Super Vivid to boost colour saturation, retro Poster and Toy Camera Effects or Monochrome. Miniature Effect makes scenes in stills or movies look like miniature scale models.

Short summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver:
This short summary of the Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A2300, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Silver

Long summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A2300. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". PictBridge. Weight: 4.41 oz (125 g). Product color: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
16 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
640 x 480,1600 x 1200,3264 x 2448,4608 x 2592,4608 x 3456
Image stabilizer *
Yes
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
5 - 25 mm
Minimum focal length (35mm film equiv)
1.1" (28 mm)
Maximum focal length (35mm film equiv)
5.51" (140 mm)
Minimum aperture number
2.8
Maximum aperture number
6.9
Lens structure (elements/groups)
6/5
Combined zoom
20x
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Centre weighted Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
1.18" (0.0300 m)
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
1600
ISO sensitivity
100, 200, 400, 800, 1000, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
19.7 - 118.1" (0.5 - 3 m)
Flash range (tele)
39.4 - 78.7" (1 - 2 m)
Flash sync-speed
0.0005 s
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
640 x 480, 1280 x 720 pixels
Motion JPEG frame rate
30 fps
Video
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Audio
Built-in microphone *
Yes
Memory
Internal memory
4096 MB
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
2.7"
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Fireworks, Portrait, Snow
Shooting modes *
Auto, Movie, Scene
Photo effects *
Black&White, Vivid
Self-timer delay *
2, 10 s
Playback zoom (max)
10x
Histogram
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Camera file system
DPOF 1.1, Exif 2.3
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
210 shots
Battery life (max)
5 h
Battery type
NB-11L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
3.72" (94.4 mm)
Depth
0.791" (20.1 mm)
Height
2.13" (54.2 mm)
Weight
4.41 oz (125 g)
Packaging content
Hand strap
Yes
AC adapter included
Yes
Batteries included
Yes
Other features
Video capability
Yes
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 19:12:38
Uk has collected 14 expert reviews for Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
cameralabs.com
Updated:
2013-04-25 19:12:38
Canon PowerShot A2300 review The Canon PowerShot A2300 is a budget point-and-shoot-compact introduced in January 2012. It has a 16 Megapixel CCD sensor and a 2.7in screen with 230k pixels. The 5x zoom boasts a 28mm wide angle and a bright f2.8 maximum...
Good 5x optical zoom, Small and slim, light and sleek, 16 Megapixel Sensor, Dedicated help button.
Bad No optical image stabilisation, Digital IS is not full resolution, No optical zoom while in movie mode, Poor High ISO noise performance.
Bottom line Canon PowerShot A2300 verdict The Canon PowerShot A2300 is the 'house red' of Canon's 2012 PowerShot line up. A notch up from the low end AA-powered budget PowerShots the A810 and A1300, it's a basic point-and-shoot compact with some refinements des...
82%
pcmag.com
Updated:
2013-04-25 19:12:38
The Canon PowerShot A2300 ($149.99 direct) may seem like a bargain on the surface. The attractive metal-bodied camera is compact, it grabs sharp 16-megapixel photos, sports a 5x zoom range, and it's pretty responsive. It isn't perfect, as its hi...
Good Inexpensive. Compact. Sharp lens. Fairly speedy.
Bad Poor high ISO performance. Lacks image stabilization. Limited video support...
Bottom line The Canon PowerShot A2300 is a compact point-and-shoot camera that is capable of some sharp images, but its value is questionable as Canon markets an identical camera with image stabilization for only $10 more...
60%