HERMA logo

HERMA Inkjet labels white 53,3x33,8 InkPrint Special 2400 pcs.

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71123
Info modified on:
04 Apr 2019, 04:45:38
Long product name HERMA Inkjet labels white 53,3x33,8 InkPrint Special 2400 pcs.:

Inkjet labels white 53,3x33,8 InkPrint Special 2400 pcs.

Short summary description HERMA Inkjet labels white 53,3x33,8 InkPrint Special 2400 pcs.:

HERMA Inkjet labels white 53,3x33,8 InkPrint Special 2400 pcs., White, Labels/pack - 240 pcs. Sheets/pack - 100 pcs, 53,3 x 33,8 mm, A4 sheets

Long summary description HERMA Inkjet labels white 53,3x33,8 InkPrint Special 2400 pcs.:

HERMA Inkjet labels white 53,3x33,8 InkPrint Special 2400 pcs.. Product color: White. Media sheets per package: Labels/pack - 240 pcs. Sheets/pack - 100 pcs. Media size (1 slide): 53,3 x 33,8 mm, Paper dimensions: A4 sheets

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.