location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS726Q-E7/RS12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS726Q-E7/RS12
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) Intel® C602 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 16
  • - Maximum internal memory: 512 GB
  • - Number of storage drives supported: 12
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 3 Ethernet LAN (RJ-45) ports: 3
  • - 1620 W
Long product name ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U) :
The short editorial description of ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U)

RS726Q-E7/RS12, 2x Socket 2011, Intel Xeon processor E5-2600, QPI 6.4 / 7.2 / 8.0 GT/s, Intel C602-A, 16x DIMM DDR3, Total 12 x 3.5" HDD Bays, RAID 0, 1, 5, 10, 1x PCI-E x16, Aspeed AST2300 with 16MB VRAM, 2x Intel 82574L, 2U
More>>>
ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U):
The official marketing text of ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U) as supplied by the manufacturer

Extreme High Density Computing Capability
The RS726Q-E7/RS12 supports 96 cores in a 2U chassis and 16 DIMM slots for up to 512GB R-DIMM memory per node, delivering outstanding performance and extreme computing density.

Massive Storage Capacity
Three hot-swappable 3.5” hard drives per node in SATA 3Gb/s provide large amounts of high speed storage for all professional applications.

High Power Efficiency
Built with 1+1 redundant 1620W 80+ Platinum power supplies, the RS726Q-E7/RS12 offers enhanced efficiency for HPC applications. The PSU hot-swap design allows the server to keep working even if one power supply requires maintenance.

Extreme Interconnection Speed for HPC Applications
Onboard InfiniBand™ FDR (56Gb/s) makes the RS726Q-E7/RS12 highly available for HPC applications with high bandwidth and low latency.

Modular Design for Independent Maintenance
The RS726Q-E7/RS12 utilizes several considerate designs for easy maintenance: hot-swappable hard drives, fans and power supplies, plus hot-pluggable nodes for effortless online service and replacement. Each node has its own front panel for the convenience of separate operation and caretaking.

Comprehensive RAID
Optional ASUS RAID PIKE upgrade kits are supported. With SAS/SATA 6G PIKE card, users can upgrade the server from SATA to SAS storage by simply re-connecting the cable from the onboard SATA to the PIKE riser SAS port, affording greater flexibility.

Complete Server Remote Management
By default web GUI ASMB6-iKVM module, users can have full control of the server with out-of-band server-based management (IPMI 2.0 standard) and 24x7 real-time remote monitoring. ASWM Enterprise software provides one-to-multiple centralized management, including BIOS flashing, remote control, power control and asset management, all through a user-friendly interface.

Short summary description ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U):
This short summary of the ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS RS726Q-E7/RS12, Intel® C602, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM

Long summary description ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U):
This is an auto-generated long summary of ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U) based on the first three specs of the first five spec groups.

ASUS RS726Q-E7/RS12. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 16GB, 1GB, 2GB, 32GB, 4GB, 8GB, Maximum internal memory: 512 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 16 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® 82574L

Processor
Motherboard chipset *
Intel® C602
Processor socket *
LGA 2011 (Socket R)
Processor family
Intel
Number of processors supported *
2
Compatible processor series
Intel® Xeon®
Intel Xeon series
E5-2600
Memory
Number of DIMM slots *
16
Supported memory types *
DDR3-SDRAM
Supported DIMM module capacities
16GB, 1GB, 2GB, 32GB, 4GB, 8GB
Maximum internal memory
512 GB
Maximum RDIMM memory
512 GB
Maximum UDIMM memory
128 GB
Supported RDIMM clock speeds
800, 1066, 1333, 1600 MHz
Supported UDIMM clock speeds
1066, 1333 MHz
Storage
Number of storage drives supported *
12
Hot-swap HDD bays *
Yes
Storage drive sizes supported
3.5"
Supported storage drive interfaces
Serial Attached SCSI (SAS), Serial ATA II, Serial ATA III
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
16 MB
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
LAN controller
Intel® 82574L
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports *
3
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
Features
Compatible operating systems
Windows Server 2008 R2, Windows Server 2008 Enterprise 32/64-bit, RedHat Enterprise Linux AS5.6/6.0 32/64-bit, SuSE Linux Enterprise Server 11.2 32/64-bit, VMWare ESX4.1/ESXi4.1
Design
Chassis type *
Rack (2U)
Power
Power supply *
1620 W
Redundant power supply (RPS) support
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
20 - 90%
Safety
CE, EN55022
Weight & dimensions
Width
17.5" (444 mm)
Depth
29.5" (750 mm)
Height
3.43" (87 mm)
Weight
55.1 lbs (25 kg)
Packaging data
Bundled software
ASWM 2.0
Other features
Graphics card
AST2300
Graphics card family
Aspeed