location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R99084 perforated paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003R99084
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99084
Category:
Paper with holes in the margin which allow it to be filed more easily or used in old-fashioned printers.
Perforated Paper Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2017 01:57:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Xerox 003R99084 perforated paper :
The short editorial description of Xerox 003R99084 perforated paper

A4, Vertical 10mm Perforation, 2 part, CB-CF, White/Yellow, 500 Sheet/Pack, 5 Packs/Box
More>>>
Xerox 003R99084 perforated paper:
The official marketing text of Xerox 003R99084 perforated paper as supplied by the manufacturer

Xerox offer pre-perforated stocks of unmatched quality - zero burrs or debris and absolutely flat sheets ensure perfect runnability. Sheets are perforated vertically (10mm from edge) to create 'tear out' or 'snap apart' book.

Short summary description Xerox 003R99084 perforated paper:
This short summary of the Xerox 003R99084 perforated paper data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 003R99084

Long summary description Xerox 003R99084 perforated paper:
This is an auto-generated long summary of Xerox 003R99084 perforated paper based on the first three specs of the first five spec groups.

Xerox 003R99084

Technical details
Width
8.27" (210 mm)
Technical details
Print media weight
80 g/m²
Media types supported
A4