Kensington logo

Kensington Pro Fit® Mid-Size Wireless Mouse Emerald Green

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228898
Info modified on:
14 Jun 2024, 10:21:10
Bullet Points Kensington Pro Fit® Mid-Size Wireless Mouse Emerald Green:
  • - Compact size for travel convenience
  • - Clutter-free wireless technology and storable nano receiver
  • - Ergonomic right-handed design fits your hand perfectly
  • - 2.4 GHz wireless for long range with minimal interference
  • - Scroll wheel with middle button and pointer speed quick-select
  • - High-definition optical sensor for responsive control and Switchable DPI of 800/1200/1600
  • - Extended battery life up to 12 months
  • - Built to last with a limited lifetime warranty
  • - 2 AAA batteries included
Guarantee:
Limited Lifetime
Long product name Kensington Pro Fit® Mid-Size Wireless Mouse Emerald Green:

Comfort and productivity in 4 different colors

Kensington Pro Fit® Mid-Size Wireless Mouse Emerald Green:

The Kensington Pro Fit® Mid-Size Wireless Mouse provides users with clutter-free productivity for a desktop PC. And it complements mobile laptop usage for travel with a storable nano receiver. The ergonomic, right-handed design with a high-definition optical sensor offers precise and responsive control. The Pro Fit Mid-Size Wireless Mouse is built to last with a limited lifetime warranty.

Short summary description Kensington Pro Fit® Mid-Size Wireless Mouse Emerald Green:

Kensington Pro Fit® Mid-Size Wireless Mouse Emerald Green, Right-hand, Optical, RF Wireless, 1600 DPI, Green

Long summary description Kensington Pro Fit® Mid-Size Wireless Mouse Emerald Green:

Kensington Pro Fit® Mid-Size Wireless Mouse Emerald Green. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Green

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.