Toshiba logo

Toshiba PA3917U-1ACA power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157696
Info modified on:
07 Mar 2024, 15:34:52
Long product name Toshiba PA3917U-1ACA power adapter/inverter Indoor 65 W Black:

19V DC, 3.42A, 65W, 2-Pin, Black

Short summary description Toshiba PA3917U-1ACA power adapter/inverter Indoor 65 W Black:

Toshiba PA3917U-1ACA, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, 19 V

Long summary description Toshiba PA3917U-1ACA power adapter/inverter Indoor 65 W Black:

Toshiba PA3917U-1ACA. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Cable length: 70.9" (1.8 m)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.