location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elba Ordner rado plast, smal Wit ring binder A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elba Check ‘Elba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ordner rado plast, smal Wit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10494WE
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Elba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Elba Ordner rado plast, smal Wit ring binder A4 White:
This short summary of the Elba Ordner rado plast, smal Wit ring binder A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Elba Ordner rado plast, smal Wit, A4, White, 1.97" (5 cm), 1.97 x 11.4 x 12.5" (50 x 290 x 318 mm)

Long summary description Elba Ordner rado plast, smal Wit ring binder A4 White:
This is an auto-generated long summary of Elba Ordner rado plast, smal Wit ring binder A4 White based on the first three specs of the first five spec groups.

Elba Ordner rado plast, smal Wit. Format: A4, Product color: White, Spine width: 1.97" (5 cm). Dimensions (WxDxH): 1.97 x 11.4 x 12.5" (50 x 290 x 318 mm)

Brand Image Article code product Stock Price from
Elba

Elba Ordner rado plast, smal Grijs ring binder A4 Gray
(show image)
10494GR Ordner rado plast, smal Grijs 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Black
(show image)
10494SW Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Ordner rado plast, smal Rood ring binder A4 Red
(show image)
10494RO Ordner rado plast, smal Rood 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Ordner rado plast, smal Groen ring binder A4 Green
(show image)
10494GN Ordner rado plast, smal Groen 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Ordner rado plast, smal Geel ring binder A4 Yellow
(show image)
10494GB Ordner rado plast, smal Geel 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado ring binder A4 Blue
(show image)
10494BL Rado 0.00
(excl. VAT)
0 (incl. VAT)