Leitz logo

Leitz Plastic Lever Arch File 80mm A4 Red ring binder

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30759
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Supplied with 3 year guaranteed Precision Mechanism
Long product name Leitz Plastic Lever Arch File 80mm A4 Red ring binder:

Plastic Lever Arch File 80mm A4 Red

Leitz Plastic Lever Arch File 80mm A4 Red ring binder:

Plastic Files with slotted cover
Quality, outer coloured board cover coated with polypropylene for enhanced durability with PE coated light grey inner liner complete with reinforced metal shoes and front cover locking system for improved stability. Complete with removable spine label and thumb hole for easy off shelf retrieval.
Files are GS-safety tested

Short summary description Leitz Plastic Lever Arch File 80mm A4 Red ring binder:

Leitz Plastic Lever Arch File 80mm A4 Red, A4, Red, 3.15" (8 cm), 11.2" (285 mm), 12.5" (318 mm)

Long summary description Leitz Plastic Lever Arch File 80mm A4 Red ring binder:

Leitz Plastic Lever Arch File 80mm A4 Red. Format: A4, Product color: Red, Spine width: 3.15" (8 cm). Width: 11.2" (285 mm), Height: 12.5" (318 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.