location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-320N laser printer Color 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-320N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-320N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993736171 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:26:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-320N laser printer Color 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Total input capacity: 130 sheets Total output capacity: 80 sheets
  • - Internal memory: 256 MB 360 MHz
Guarantee:
Long product name Samsung CLP-320N laser printer Color 2400 x 600 DPI A4 :
The short editorial description of Samsung CLP-320N laser printer Color 2400 x 600 DPI A4

CLP-320N, 16 ppm, 2400 x 600 dpi, 47 dB, Fast Ethernet
More>>>
Samsung CLP-320N laser printer Color 2400 x 600 DPI A4:
The official marketing text of Samsung CLP-320N laser printer Color 2400 x 600 DPI A4 as supplied by the manufacturer

The compact CLP-320N from Samsung does the job of several larger printers. Its network capabilities let your family or colleagues connect and get vivid, high-quality colour printing performance, without having to rely on a fleet of printers to meet their needs. With up to 2400 x 600dpi, the CLP-320N effortlessly delivers maximum colour while stylishly sporting a minimal design, with its chic black and crème grey façade. All this style and power, yet the compact CLP-320N fits easily almost anywhere.


Connect with your colleagues


Connect everyone in your office to one network and keep everything running smoothly. They’ll share a common printer and you’ll save time from servicing multiple machines. And with the Ethernet interface you can increase your performance by hooking it up to the network. Improve your communication skills with the CLP-320N laser printer and keep your lines of communication open.


Ideal for small, stylish spaces and busy places.


Measuring an ultra compact 388 x 313 x 243mm (15.3 x 12.3 x 9.6inch), the Samsung CLP-320N easily fits on any desktop leaving plenty of room for you to get your work done. It also offers the perfect blend of beauty and practicality. With rounded edges, chic black top and glossy crème grey finish everywhere else, you won’t want to hide this printer under a pile of papers. And you’ll really enjoy the convenient power switch located on the front panel for fast, easy access. How’s that for accommodating design?


Capture what catches your eye


Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilise the CLP-320N to easily select, drag, and drop content from different web pages onto a printable scrap board in your browser window, all while you surf the web. It’s an easy way to collect, arrange, and edit useful reference points and resources you can only find on the web for big projects – or even just for fun.


Your printing experience just got a lot more colourful.


The CLP-320N easily delivers colour accuracy through premium quality 2400 x 600dpi resolution with absolute ease. Also, with toner particles that are smaller and more uniform in shape than traditional toner particles, you’ll be impressed with accurate colours and beautiful, glossy printouts.


Lessen your wait, not your expectations


Quit losing productivity waiting around for your documents to print – the Samsung CLP-320N’s fast print speed (16ppm for mono, 4ppm for colour) will have you back to work in no time. In Ready Mode, the CLP-320N features a First Page Output Time (FPOT) of only 14 seconds for black and 26 seconds for colour, satisfying your need for speed. An impressive 2400 x 600dpi print resolution satisfies your demand for quality.

Short summary description Samsung CLP-320N laser printer Color 2400 x 600 DPI A4:
This short summary of the Samsung CLP-320N laser printer Color 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-320N, Laser, Color, 2400 x 600 DPI, A4, 16 ppm, Duplex printing

Long summary description Samsung CLP-320N laser printer Color 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-320N laser printer Color 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-320N. Print technology: Laser, Color. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Network ready

Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, draft quality, A4/US Letter)
4 ppm
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
130 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Processor frequency
360 MHz
Sound pressure level (printing)
47 dB
Sound power level (standby)
45 dB
Design
Display
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Weight & dimensions
Weight
24.3 lbs (11 kg)
Dimensions (WxDxH)
15.3 x 12.3 x 9.57" (388 x 313 x 243 mm)
Other features
Emulations
PCL5C, PCL6, SPL-C
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:51:13
Uk has collected 3 expert reviews for Samsung CLP-320N laser printer Colour 2400 x 600 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%