location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-L500A (107): Combo, PS short, EDG, LCD, Tray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB49107
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946518534
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:15:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Convenient boarding pass tray: Included BP tray collects batch printouts of up to 20 boarding passes
  • - Fuss-free integration: Supports CUPPS & AEA2009 protocol
  • - Windows® driver: Print from any Windows® application
  • - Easy to use: Store profiles containing settings
  • - Small footprint: Free up counter space
Guarantee: 12 months Carry in
Long product name Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired :
The short editorial description of Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired

TM-L500A (107): Combo, PS short, EDG, LCD, Tray
More>>>
Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired:
The official marketing text of Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired as supplied by the manufacturer

Fuss-free integration
Easily integrate the TM-L500A into any airport; the printer is fully compatible with airline communication protocols, including the AEA2009 protocol and all IATA standards for printing boarding passes. It also incorporates a driver for printing from any Windows® application. This wide compatibility protects the future of your investment by supporting IATA’s CUPPS initiative for next-generation airport software platforms.

Improved check-in efficiency
Improve efficiency at the check-in desk and reduce customer queues with the TM-L500A’s fast print speeds. And with its ultra-compact, lightweight design, there’s more placement flexibility, so you can reclaim valuable counter space.

Flexible features
Customise the TM-L500A to meet the individual needs of each airport or airline with a range of options, including LCD screen and control board, RFID reader/writer and external paper roll holder. Adapting for kiosks is simple thanks to the modular construction and removable casing.

Easy to use
Even the most inexperienced operator will find the TM-L500A easy to use. It enables the creation and storage of profiles containing unique settings to make switching between multiple airlines’ settings fast and straightforward.

Short summary description Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired:
This short summary of the Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C31CB49107, Thermal, 203 x 203 DPI, 250 mm/sec, Wired, Gray

Long summary description Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired:
This is an auto-generated long summary of Epson C31CB49107 label printer Thermal 203 x 203 DPI 250 mm/sec Wired based on the first three specs of the first five spec groups.

Epson C31CB49107. Print technology: Thermal, Maximum resolution: 203 x 203 DPI, Print speed: 250 mm/sec. Supported paper width: 82 mm. Connectivity technology: Wired. Product color: Gray

Printing
Print technology *
Thermal
Maximum resolution *
203 x 203 DPI
Print speed *
250 mm/sec
Paper handling
Maximum roll diameter
7.24" (18.4 cm)
Supported paper width
82 mm
Autocutter durability
1 million cuts
Ports & interfaces
Connectivity technology *
Wired
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
RS-232
Performance
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Certification
CE
Design
Product color *
Gray
Power
AC input voltage
24 V
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
6.17 lbs (2.8 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.84" (250 mm)
Package depth
19.3" (490 mm)
Package height
9.45" (240 mm)
Package weight
8.88 lbs (4.03 kg)
Packaging content
AC adapter included
Yes
Logistics data
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
64 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
81.5" (2.07 m)
Harmonized System (HS) code
84433210
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
81.5" (2.07 m)
Quantity per pallet
48 pc(s)
Other features
Safety
TÜV, GOST-R
Country of origin
China
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)