location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H6000IV (036): Powered USB, w/o PS, EDG, MICR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB25036
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946521909 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - 5.7 lps
  • - Connectivity technology: Wired
  • - USB port
  • - Gray
  • - 9.7 lbs (4.4 kg)
Long product name Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer :
The short editorial description of Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer

180 x 180dpi, 300mm/sec, USB 1.1, USB 2.0, Serial, Energy Star, dark grey
More>>>
Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer:
The official marketing text of Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer as supplied by the manufacturer

The New OmniLink TM-H6000V Redefines Retail Checkout
The OmniLink TM-H6000V multifunction thermal POS printer from Epson features advanced connectivity, fast transaction speeds and outstanding reliability.

The Multifunction POS Printer for Your Current & Future Needs
With dynamic multi-interface connectivity, the OmniLink TM-H6000V can be shared by mobile devices and legacy POS terminals to future-proof growing businesses. Designed for the cloud, the TM-H6000V enables printing from Web-based apps including online ordering services and features fast check processing, so you’re ready for the ever-changing world of retail.

Multi-interface Connectivity
Dynamic sharing between POS terminals and mobile devices. Triple interfaces including built-in USB & Ethernet provides flexible connectivity.

Cloud‑based Services
Supports printing from Web-based applications utilizing Epson's ePOS™ print technology; plus, utilize Server Direct Printing for online ordering applications.

Less Down Time & Fewer Service Calls
Remote monitoring of the printer’s status and part life expectancy1 and intuitive control panel with visual error notifications.

Distributed Proximity-based Printing
Enables easy pairing with mobile devices utilizing Beacon and Near Field Communication (NFC) support for distributed printing with Apple devices.

Fast Total Transaction Time
Improved print speeds of up to 350mm/sec, a high‑speed auto‑cutter, and fast check processing significantly lowers the total transaction time.

Enhanced Efficiency & Reliability
Features advanced paper savings to reduce media usage by up to 47% plus improved print head and auto-cutter lives with low total power consumption.

Short summary description Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer:
This short summary of the Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H6000IV-036, Thermal, POS printer, 180 x 180 DPI, 5.7 lps, 300 mm/sec, 17.8 cpi

Long summary description Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-H6000IV-036 180 x 180 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-H6000IV-036. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 3.27" (8.3 cm). Connectivity technology: Wired, USB connector: USB Type-A / USB Type-B, Standard interfaces: USB 1.1, USB 2.0. Sound pressure level (printing): 55 dB, Autocutter durability: 2 million cuts, Country of origin: China. Product color: Gray

Printing
Color
No
Maximum resolution
180 x 180 DPI
Print speed
5.7 lps
Print speed
300 mm/sec
Character density
17.8 cpi
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
3.27" (8.3 cm)
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Connectivity technology *
Wired
Standard interfaces
USB 1.1, USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Cutter
Yes
Autocutter durability
2 million cuts
Country of origin
China
Ribbon life
4 million characters
Design
Product color *
Gray
Built-in display
No
Power
Power source type *
USB
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Relative humidity
10 - 90%
Weight & dimensions
Width
7.32" (186 mm)
Depth
10.9" (278 mm)
Height
7.13" (181 mm)
Weight
9.7 lbs (4.4 kg)
Packaging data
Cables included
USB
Quantity per pack
1 pc(s)
Package width
11.7" (296 mm)
Package depth
15.4" (391 mm)
Package height
11.5" (292 mm)
Package weight
12.2 lbs (5.53 kg)
Logistics data
Quantity per pallet
56 pc(s)
Quantity per pallet layer
8 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
5.91" (15 cm)
Quantity per pallet (UK)
63 pc(s)
Quantity per pallet layer (UK)
9 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
5.91" (15 cm)
Technical details
Sustainability certificates
ENERGY STAR
Other features
Buffer size
4 KB
Mean cycles between failures (MCBF)
96000000