location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Hot Press Bright, DIN A2, 25 Sheets, White Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hot Press Bright, DIN A2, 25 Sheets, White Box
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042332WB
Category:
Different mediums which can support printed material, such as paper, card and plastic.
Printing Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:31:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Hot Press Bright, DIN A2, 25 Sheets, White Box :
The short editorial description of Epson Hot Press Bright, DIN A2, 25 Sheets, White Box

Hot Press Bright, DIN A2, 25 Sheets, White Box
More>>>
Short summary description Epson Hot Press Bright, DIN A2, 25 Sheets, White Box:
This short summary of the Epson Hot Press Bright, DIN A2, 25 Sheets, White Box data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Hot Press Bright, DIN A2, 25 Sheets, White Box, A2, Italy, 1 pc(s), 19.1" (484 mm), 26.9" (683 mm), 1.26" (32 mm)

Long summary description Epson Hot Press Bright, DIN A2, 25 Sheets, White Box:
This is an auto-generated long summary of Epson Hot Press Bright, DIN A2, 25 Sheets, White Box based on the first three specs of the first five spec groups.

Epson Hot Press Bright, DIN A2, 25 Sheets, White Box. ISO A-series sizes (A0...A9): A2, Country of origin: Italy. Quantity per pack: 1 pc(s), Package width: 19.1" (484 mm), Package depth: 26.9" (683 mm). Quantity per pallet: 80 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Features
ISO A-series sizes (A0...A9)
A2
Country of origin
Italy
Packaging data
Quantity per pack
1 pc(s)
Package width
19.1" (484 mm)
Package depth
26.9" (683 mm)
Packaging data
Package height
1.26" (32 mm)
Package weight
9.04 lbs (4.1 kg)
Logistics data
Quantity per pallet
80 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
72.8" (185 cm)