Epson logo

Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136457
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:

16XL multipack DURABrite Ultra Ink, 32.4ml, black, cyan, magenta, yellow

Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:

Fast-dryign DuraBrite Ultra Ink for water, smudge and highlighter resistant prints.

Short summary description Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:

Epson Pen and crossword 16XL, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 1 pc(s), Multi pack

Long summary description Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:

Epson Pen and crossword 16XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.