location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8174A#KIT
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:27:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 4800 x 1200 DPI Color
  • - A3 (297 x 420 mm) Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
Guarantee: One-year limited hardware
Long product name HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm) :
The short editorial description of HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm)

HP Business Inkjet 2800 Printer
More>>>
HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm):
The official marketing text of HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm) as supplied by the manufacturer

The HP Business Inkjet 2800 Printer series is the powerful, cost efficient, A3+ printer series. Experience low running costs with individual high-capacity ink cartridges, exceptional print quality and professional networking for small work teams.

Features
Create fast and vibrant documents from postcard(A6) to poster(A3+)with up to 4800-optimised dpi.

- Produce vibrant documents in a variety of media and sizes with speed and accuracy. This printer enables fast draft speeds — up to 24 ppm black, 21 ppm colour in laser-quality black text and bright colours with up to 4800-optimised dpi.
- Enjoy low running cost with four individual high-capacity ink cartridges and long-life printheads.
- Save money with this printer. Four individual high-capacity ink cartridges (69 ml black and 28 ml colour) and long-life printheads reduce running cost over life of the printer. Plus you save on paper costs with optional two-sided printing.
- Experience robust connectivity, easy network management and integration into any environment.
- EIO internal print server and industry-standard PCL 5c, PCL 6 and Postscript Level 3 Emulation provide work teams up to 15 users with seamless network connections. Experience easy management with Web Jetadmin and Remote Management Software (RMS).

Short summary description HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm):
This short summary of the HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 2800, Thermal inkjet, 4800 x 1200 DPI, PCL 5c, PCL 6, PostScript 3, Black, Cyan, Magenta, Yellow, 12000 pages per month, 4.5 ppm

Long summary description HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm):
This is an auto-generated long summary of HP Business Inkjet 2800 large format printer Thermal inkjet Color 4800 x 1200 DPI A3 (297 x 420 mm) based on the first three specs of the first five spec groups.

HP Business Inkjet 2800. Print technology: Thermal inkjet, Maximum resolution: 4800 x 1200 DPI, Page description languages: PCL 5c, PCL 6, PostScript 3. Total input capacity: 150 sheets, Total output capacity: 100 sheets, Maximum input capacity: 400 sheets. Maximum print size: A3 (297 x 420 mm), ISO A-series sizes (A0...A9): A3, A4, A5, A6, ISO B-series sizes (B0...B9): B4, B5, B6. USB connector: USB Type-A. Built-in processor: Motorola ColdFire 4e RISC, Processor frequency: 256 MHz, Sound pressure level (printing): 58 dB

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
4800 x 1200 DPI
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Maximum duty cycle
12000 pages per month
Print speed (black, best quality, A4)
4 ppm
Print speed (black, normal quality, A3)
4.5 ppm
Print speed (color, best quality, A4)
4 ppm
Input & output capacity
Total input capacity
150 sheets
Total output capacity
100 sheets
Maximum input capacity
400 sheets
Paper handling
Maximum print size *
A3 (297 x 420 mm)
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C4, C5, C6
Print margin bottom (A4)
0.469" (1.19 cm)
Print margin left (A4)
0.134" (3.4 mm)
Print margin right (A4)
0.134" (3.4 mm)
Print margin top (A4)
0.118" (3 mm)
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Direct printing
No
Parallel ports quantity
1
Performance
Memory upgrade
0.352 GB
Display
No
Built-in processor
Motorola ColdFire 4e RISC
Processor frequency
256 MHz
Sound pressure level (printing)
58 dB
Power
Power supply type
AC
Power requirements
100 - 240 VAC, 50/60 Hz
Power consumption (standby)
12 W
Power consumption (typical)
67 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
15 - 90%
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP Professional, Windows XP Home, Windows 2000 Mac OS X v 10.3, Mac OS X v 10.6, Linux
Weight & dimensions
Dimensions (WxDxH)
26.6 x 19.6 x 7.83" (676 x 498 x 199 mm)
Weight
29.8 lbs (13.5 kg)
Packaging data
Package weight
3.75 lbs (1.7 kg)
Package dimensions (WxDxH)
31 x 23.6 x 15" (788 x 600 x 382 mm)
Drivers included
Yes
Bundled software
Acrobat Reader 5.05, Config editor, Scrubber
Other features
Minimum system requirements for Macintosh
iMac 600 MHz, 128 MB; Power Mac G3 400 MHz, 128 MB; iBook 366 MHz, 128 MB
Acoustic pressure emissions
58 dB
Print quality (color, best quality)
4800 DPI
Minimum system requirements
Windows 7: Pentium 233, 64 MB RAM, 160 MB Windows XP (64-bit): Pentium 233, 128 MB RAM, 160 MB Windows 2000: Pentium 300, 64 MB RAM, 160 MB
Print speed (color, draft quality, A4/US Letter)
21 ppm
Electromagnetic compatibility
FCC Title 47 CFR Part 15 Class B (USA) CTICK (Australia and New Zealand), VCCI (Japan), CE (European Union), BSMI (Taiwan), ICES (Canada); CCC S&E (China), MIC (Korea)
Print speed (color, normal quality, A3)
3 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Safety
EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada),GS Certified (Germany), CE Marking (Europe), B (Poland),eK (Korea),S mark (Argentina), NOM-NYCE (Mexico), CCC S&E (China), PSB (Singapore)
Print speed (black, normal quality, A4/US Letter)
6.5 ppm
Glossy paper
Yes
Print quality (black, best quality)
1200 x 600 DPI
Coated paper
Yes
Photo paper
Yes
High resolution paper
Yes
Standard output capacity for envelopes
22 sheets
Standard output capacity for transparencies
60 sheets
Optional connectivity
Wireless LAN