location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-3EC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4480A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7508457258034 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:32:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - Brand compatibility: Canon
  • - 1 pc(s)
Long product name Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan :
The short editorial description of Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan

BCI-3eC Cyan ink tank for S400/S450
More>>>
Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan:
The official marketing text of Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan as supplied by the manufacturer

The proprietary BCI-3eC Cyan Ink Tank from Canon is ideal for printing great photos or documents that contain bright colors. It can be used with the BC-31e and BC-33e cartridges in the S600 print head. Save money only replacing the indiviudal ink, not the entire cartridge.

Short summary description Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan:
This short summary of the Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-3EC, Cyan, 1 pc(s)

Long summary description Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Canon BCI-3EC. Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
i550 i850 MultiPASS C755 MultiPASS F30 MultiPASS F50 MultiPASS F60 MultiPASS F80 MultiPASS MP700 MultiPASS MP730 S400 S450 S500 S520 S530D S600 S630 S630 Network S750
Quantity per pack *
1 pc(s)
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Canon
Color
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)