location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Combo MK330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-003967 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206033481 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
Guarantee: 3-year
Long product name Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black :
The short editorial description of Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black

Wireless Combo MK330
More>>>
Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black:
The official marketing text of Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black as supplied by the manufacturer

DESIGNED FOR WHAT YOU LOVE
You can get right to Amazon and MSN thanks to 11 hot keys that deliver instant control and access to your favorite websites—and the music and movies you love.

HAPPY HANDS
Low-profile, whisper-quiet keys help make typing IMs, emails and anything else nice and easy.

WIRELESS WONDER MOUSE
The portable, comfortable mouse—with its plug-and-forget nano receiver goes wherever you use your computer.

MULTIMEDIA HOT KEYS
Skip a song. Pause a video. Turn up the volume. You get 11 multimedia hot keys for instant access to play, pause, previous, next, volume and mute.

SLEEK, COMFORTABLE DESIGN
The keyboard’s sleek design and low-profile, whisper-quiet keys make for a more comfortable typing experience than laptop and netbook keyboards.

PORTABLE WIRELESS MOUSE
You can take the sleek mouse anywhere you take your computer. Plus, the included storage compartment makes it easy to store the nano-receiver.

EXTENDED BATTERY LIFE
A 24-month keyboard and 12-month mouse battery life mean you can go for months without the hassle of changing batteries.1

ADVANCED 2.4 GHZ WIRELESS
So you can work or play in more places—like your comfy couch—the long-range wireless connection virtually eliminates delays, dropouts and interference and gives you a range of up to 10 meters2

PLUG-AND-PLAY SIMPLICITY
Setup couldn’t be easier—you simply plug the wireless receiver into a USB port on your computer and you’ll be exploring MSN, shopping on Amazon and searching Google right away without software.

4 RE-PROGRAMMABLE KEYS
You’re in charge with 4 re-programmable F-keys that you can easily customize to open your favorite applications, folders or web pages.

Short summary description Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black:
This short summary of the Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Combo MK330, Full-size (100%), Wireless, USB, QWERTZ, Black, Mouse included

Long summary description Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black:
This is an auto-generated long summary of Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black based on the first three specs of the first five spec groups.

Logitech Wireless Combo MK330. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTZ, Recommended usage: Office. Product color: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
German
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/server
Frequency band
2.4 GHz
Design
Keyboard style
Straight
Full-size keyboard
Yes
Product color *
Black
Features
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Mouse
Number of batteries (mouse)
1
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Minimum system requirements
Windows XP, Windows Vista, Windows 7
Other operating systems supported
ChromeOS
Weight & dimensions
Mouse dimensions (WxDxH)
2.34 x 3.94 x 1.48" (59.5 x 100 x 37.5 mm)
Mouse weight
1.98 oz (56.2 g)
Packaging data
Package width
7.36" (187 mm)
Package depth
18.1" (460 mm)
Package height
2.44" (62 mm)
Package weight
34.6 oz (980 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Receiver dimensions (WxDxH)
0.567 x 0.736 x 0.24" (14.4 x 18.7 x 6.1 mm)
Receiver weight
0.0635 oz (1.8 g)
Batteries included
Yes
User guide
Yes
Logistics data
Master (outer) case width
10.7" (273 mm)
Master (outer) case length
18.7" (475 mm)
Master (outer) case height
7.95" (202 mm)
Master (outer) case weight
9.96 lbs (4.52 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-10-25 02:58:40
Uk has collected 7 expert reviews for Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
uk.hardware.info
Updated:
2015-10-25 02:58:39
You can't avoid having to purchase a new keyboard or a new mouse every once in a while. Desktop sets which combine both are relatively inexpensive; that is what people seem to think, at least. We tested twelve sets ranging from approximately 20 to 90 eu...
Bottom line The twelve desktop sets leave us somewhat disappointed. Those who are looking for a truly excellent keyboard and mouse are better off purchasing them separately. Something we just can't understand is the urge of manufacturers to 'improve' their keyboard...
0%
Brand Image Article code product Stock Price from
Logitech Wireless K270 keyboard RF Wireless QWERTZ German Black Logitech Wireless K270 keyboard RF Wireless QWERTZ German Black
(show image)
920-003052 Wireless Keyboard K270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 keyboard RF Wireless QWERTZ German Black Logitech K400 keyboard RF Wireless QWERTZ German Black
(show image)
920-003100 K400 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black
(show image)
920-002916 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002554 Wireless Combo MK520 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black
(show image)
920-002360 Wireless Illuminated Keyboard K800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K120 for Business keyboard USB QWERTZ German Black Logitech K120 for Business keyboard USB QWERTZ German Black
(show image)
920-002516 Keyboard K120 for Business 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Desktop MK120 keyboard Mouse included USB QWERTZ German Black Logitech Desktop MK120 keyboard Mouse included USB QWERTZ German Black
(show image)
920-002540 Desktop MK120 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech MK710 Performance keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002420 Wireless Desktop MK710 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black:
Disclaimer

© 2018 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered._x000D_

Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies.
All other trademarks are the property of their respective owners._x000D_