location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z77 Mpower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z77 MPOWER show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1155 (Socket H2) Intel® Celeron® G, Intel® Pentium®
  • - PC ATX Intel Z77 Realtek ALC898 7.1 channels
  • - DDR3-SDRAM 4 DIMM Maximum internal memory: 32 GB
  • - SATA II, SATA III
  • - 2-Way CrossFireX, 2-Way SLI 1760
  • - BIOS type: UEFI Clear CMOS jumper Clear CMOS button
  • - Gigabit Ethernet Wi-Fi Bluetooth 3.0+HS
Long product name MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX :
The short editorial description of MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX

Intel LGA 1155, Intel Z77, 4 x DDR3 DIMMs 1066/1333/1600/1866/2000/2133/2200/2400/2600/2667/2800/3000 max. 32GB, 3 x PCIe 3.0 x16, 4 x PCIe 2.0 x1, SATAIII/SATAII, Realtek ALC898 8-ch., Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 3.0+HS, ATX
More>>>
MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX:
The official marketing text of MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX as supplied by the manufacturer

OC Certified

OC Certified is an all-new standard for overclocking stability and a major extension of MSI's Military Class certification. OC Certified is MSI's overclocking testing procedure to gurantee stable overclocking results. The Military Class burn-in test for OC Certified is the 24-hour Prime95 burn-in test with a liquid-cooled overclocked CPU.

- Military Class Burn-in Test Passed
- Higher Performance
- Enhanced PWM Cooling
- Better Power Stability

Military Class III

MSI mainboards maintains the commitment to product stability and reliability by introducing Military Class III components! In addition to the use of Hi-c CAP, SFC, and Solid CAP, MSI now incorporates DrMOS II, the next-generation DrMOS that provides an integrated Double Thermal Protection to maximize the lifespan of components. All Military Class III components have passed MIL-STD-810G certification, making MSI's Military Class III components synonymous with premium quality and ultimate stability.

World’s 1st PCI Express Gen 3 mainboard brand

With ultra-high 32GB/s transfer bandwidth, PCI Express Gen 3 provides a 2X faster transfer rate than the previous generation, this delivers amazing capabilities for true next generation extreme gaming.

- 2X bandwidth
- Increased efficiency and compatibility
- Extreme performance for current and next gen PCI Express cards

OC Genie II

OC Genie II provides an instant performance boost, optimizing CPU, memory, integrated graphics, and storage device performance with the function enabled.

- Overclock in one second
- At least 36% boost in 3D gaming performance
- Simple and easy – No need for complex BIOS setting and extra equipment
*Features may vary according to your platform and model.

World’s 1st UEFI and software graphical user interface

MSI ClickBIOS II provides a consistent user interface both in the UEFI BIOS and in Windows, it provides the most convenient way for users to control system settings and supports touchscreen control.

- Graphical User Interface, with touchscreen support
- Simply click or touch and move to change settings
- Full system control, including overclocking, security and information

Command Center

Command Center is MSI's exclusive wireless mainboard overclocking software for iOS. Co-developed and designed between MSI and the famous software engineer, Nick Connors, Command Center is the first software to enable monitoring, overclocking and overvoltage of mainboards wirelessly through mobile device, allowing users to control main settings of the mainboard anywhere and at anytime. This software also supports multimedia interactions with video control playback.

Gaming Optimized

Increasing the thickness of the gold-plated layer in the 2-in-1 PS2 and optimized USB ports to 30um to meet the demand of professional gamers. Besides enhancing mouse sensitivity in games, these improved interfaces deliver a longer lifespan and better stability of connectors and total solution for e-sports mouse control in UEFI BIOS.
featurePic

VIRTU MVP

Uncompromised Game Response Performance
Boosts gaming responsiveness performance by intelligently reducing redundant rendering tasks in the flow between the CPU, GPU and the display.

- Boosts responsiveness to the game at any frame rate
- Improves gaming frame rates
- Increases Vsync frame rates
- Sharpens visual quality without tearing
- Works seamlessly with hundreds of game stations

THX TruStudio PRO

THX is a trade mark of a high-end audio/visual reproduction standard for movies, home theaters, computer speakers and other audio devices. THX Certified Audio products are designed to let users experience movies & videos as live show. The true sound effect can make high definition video more powerful.

- A high-fidelity sound reproduction standard
- Accurately reproduce the fullest audio experience of movie, music and game soundtracks
featurePic

Super Charger

Mobile consumer appliances are getting more and more attention in current day fast moving life style, with smart phones and tablets almost becoming a fashion accessory. However, many ordinary personal computers cannot charge some of these devices, making it difficult to stay connected. The MSI Super Charger is a Windows resident program capable of revising the power supply mode of your USB port to become more powerful. Once your phone or tablet is connected to your USB port, the Super Charger sends a signal to initiate its charging circuit, making it a really smart and convenient charging solution for mobile computing needs.

- Instant MB info monitor
- Green Power: CPU Phase, system fan speed controlled with max power saving
- Smart Mode: 4 instant OC modes

USB 3.0

Compared to the 480Mbps provided by traditional USB 2.0, the all-new USB 3.0's 5Gb/s offers 10 times the transfer bandwidth, so transferring a Blu-ray movie takes less than one minute.

- 10X Faster Than USB 2.0
- Up to 5Gb/s Data Transfer Bandwidth
- World’s first to provide Front Panel USB 3.0 Port
- Boost Transfer Rate Between Your PC and External Storage Devices

SATA 6Gb/s

SATA 6Gb/s provides double the bandwidth of traditional SATA 3Gb/s, and increases the data transfer rate between your mainboard and internal storage devices, such as 7200RPM HDDs, 10000RPM HDDs and SSDs. It’s also the current trend for upcoming high-speed internal storage devices to to break the existing bottleneck of a PC’s performance.

- 2X Faster Than SATA 3Gb/s
- Up to 6Gb/s Data Transfer Bandwidth
- Unleash True Performance of New HDDs/SSDs

HDMI v1.4

HDMI (High-Definition Multimedia Interface) is new generation fully digital video/audio interface which can transfer 1080p High-Definition video and Audio output in single compact connector. Supporting HDCP copy protection such as Blu-ray Discs, HDMI provides you with the highest-quality home theater experience.

- Next-Gen Multimedia Interface
- Deliver Full HD Video & Audio output In Only One Cable
(HDMI 1.4 is only supported with 2nd Intel®Generation CoreTM Processors. Pentium and Celeron Processors support HDMI 1.3)

APS (Active Phase Switching)

Active Phase Switching, APS, technology is an intelligent design that helps to save energy on MSI’s mainboards. The underlying idea is to switch off the power supply as soon as no electricity is needed, and when the system needs more resources again, APS will automatically adjust electricity supply accordingly. APS will automatically detect your processor’s loading at any given time and save energy accordingly. This is only possible by means of a very advanced power controlling technology. Other than software-based solutions, APS technology stands out from MSI's own research. The specially developed IC chip can operate automatically depending on the demands of the power supply, which is to reduce the total power usage.

Winki 3

Winki 3 is a free Linux-based O/S which is based on the Linux core. With an ultra-fast booting speed and a multi-language interface, the built-in Winki 3 provides an easy-to-use internet environment that includes the most popular functions such as internet surfing, web mail, instant messaging, picture browsing, and more. It's the most practical way to be online in the shortest time.

- User friendly & totally free applications
- Power on to run applications in 25 seconds
- Multi-language interface support

M-Flash

Compared to common mainboard which need extra BIOS chips, MSI’s M-Flash has a double advantage which doesn’t need extra components and secondly, all your BIOS data will be saved in the USB drive. The stored data does not only have backup and upgrade function, moreover it can also be seen as a portable BIOS chip which is actually able to boot up your PC.

- Backup/Restore Your BIOS to/from Any USB Flash Disk
- Avoid Unnecessary Repair Due to Accident Failures During The Upgrading Process
- Earn more BIOS Lifespan by Reducing Unnecessary Rewriting Process

Live Update 5

MSI Live Update 5 is a powerful and useful application for updating the latest BIOS and Drivers, saving you time and lowers the risk of updating. End-users can install and run the Live Update 5 software on their computers with the companion CD or downloading the app from the MSI website.

- Automatically Detect the BIOS/Driver/VGA/Utility Update
- Support Microsoft Windows 98SE/ME/2000/XP/Vista/7 32Bit

Live Update Online

MSI Live Update Online is a powerful and useful application for updating latest BIOS and Drivers, which can save your time for searching and lower the risk while updating. Live Update Online is online services exclusively. End-users only have to connect to the download center and enable the Live Update Online function, and the updating will continue via the web pages completely. Live Update Online offers the latest BIOS, drivers and utilities from MSI for automatic updating. Through the user-friendly operation, end-users can update the system easily and increase performance immediately.

NVIDIA SLI

SLI technology allows using multiple Nvidia graphics cards in a single computer system with a mainboard equipped with an nForce SLI MCP. Users need an a mainboard with two PCI-Express 16x graphics slots and two matching GeForce graphics cards which are "SLI Ready". Most NVIDIA's PCI-Express graphics cards starting from the 6600 GPU can enjoy the benefits of SLI.

AMD CrossFireX

AMD CrossFire is the ultimate multi-GPU performance gaming platform. Enabling game-dominatig power, AMD CrossFireX technology enables two or more discrete graphics processors to work together to improve graphics performance. AMD CrossFireX technology allows you to expand your system graphics capabilities. It allows you the ability to scale your system graphics horsepower as you need it, supporting up to four AMD Radeon HD graphics cards, making it the most scalable gaming platform ever. With an AMD CrossFireX gaming technology, the traditional graphics limitation exists no more, allowing you to enjoy higher performance as well as visual experience.

Instant OC

- Instant MB info monitor
- Intelligently auto set clock/voltage of CPU and memory
- Smart Mode: 4 instant OC modes

V-Check Points

The V-Check Points function provide power measurement pins for users to measure the CPU and RAM voltages with a multimeter. The feature can help save advanced overclockers valuable time by eliminating the need for manual circuit modification. The feature can be indispensable during overclocking competitions.

3TB+ Infinity

3TB+ Infinity is not only breaking through the limit of traditional BIOS, but also enhancing the utilization of hard drives efficiently. In addition to supporting the latest 3TB hard drives, MSI 3TB+ Infinity technology can use the 3TB hard drive as boot disk when installing a 64-bit operating system. Compared to competitors, MSI 3TB+ Infinity is an industry-leading technology which substantially presents an advantage of development and application in the future.

- All the latest 3TB hard drivers on the market can be supported
- Make the 3TB hard drive as boot disk when installing a 64-bit operating system

Superpipe

MSI introduces the SuperPipe cooling design that utilizes 8mm full copper heat-pipe, 60% thicker than traditional pipes, and is also the thickest heat-pipe in the market. According to tests, the MSI mainboards with SuperPipe run 50 cooler than those without, proving that MSI SuperPipe offers the most effective chipset cooling in the market.

- 8mm Extra Thick HeatPipe
- 60% Thicker Than Traditional HeatPipe
- Thickest HeatPipe Used on Motherboard

Short summary description MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX:
This short summary of the MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Z77 Mpower, Intel, LGA 1155 (Socket H2), Intel® Celeron® G, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

MSI Z77 Mpower. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron® G, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, Maximum graphics card memory: 1760 MB, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Celeron® G, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Supported memory clock speeds
3000, 1066, 1333, 1600, 1866, 2000, 2133, 2200, 2400, 2600, 2666, 2800 MHz
Maximum internal memory *
32 GB
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1760 MB
Parallel processing technology support *
2-Way CrossFireX, 2-Way SLI
On-board graphics card
No
Maximum resolution
2560 x 1600 pixels
DirectX version
11
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
2
Number of SATA II connectors
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
2
CPU fan connector
Yes
Number of chassis fan connectors
4
Chassis intrusion connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Digital audio optical out
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
3.0+HS
Features
Motherboard chipset *
Intel Z77
Audio chip
Realtek ALC898
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 slots
4
PCI Express x16 slots
3
PCI Express slots version
2.0, 3.0
BIOS
BIOS type *
UEFI
Clear CMOS jumper
Yes
Clear CMOS button
Yes
Weight & dimensions
Width
12" (305 mm)
Depth
9.65" (245 mm)
Other features
BIOS switch button
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:17:13
Uk has collected 48 expert reviews for MSI Z77 Mpower Intel Z77 LGA 1155 (Socket H2) ATX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techradar.com
Updated:
2013-03-10 02:48:42
The wheel of time turns and chipsets come to pass, and a year after the Z77 chipset's launch, you can pick up top-spec boards for a fraction of the price you could just a few months back. MSI's Z77 MPower is one such mobo, packing in a rather impressive s...
Good SLI and Crossfire compatibility, Connectivity, Dual, BIOS, Good voltage control for overclocking, Decent price...
Bad Not the fastest of the Z77 motherboards, No Thunderbolt for future, proofing...
80%
uk.hardware.info
Updated:
2013-03-20 05:33:25
During the Computex fair in Taiwan we encountered for the first time MSI's MPower motherboards. Positioned on the market as sub-high-end boards, they are supposed to offer excellent overclocking performance at an affordable price. They also come with a...
Bottom line We have waited years for a motherboard like the Z77 MPower. Why? Because every time a manufacturer comes with a motherboard aimed at overclockers, it is filled to the brim with other features that aren't as interesting to that target audience. This rais...
0%
eteknix.com
Updated:
2013-09-22 17:15:03
Every manufacturer of computer components has a particular line of products that stand out above the rest for one reason or another. On the consumer level this is either because of their feature enriched boards that are designed to meet the demands of the...
Bottom line Based solely on the MPower's features, I wouldn't say that this is a top end board, but we can't always judge a book by its cover and there is always two sides to every story. Whilst this is not a feature rich board, with every option under the sun spewin...
0%
tweaktown.com
Updated:
2014-03-28 01:59:16
Lately we've taken the time and checked out many new Dual Channel RAM kits. While it's been a while since the Intel Z77 chipset launched, we've recently started seeing companies bring out refreshes of the extremely popular chipset that has gained a g...
Bottom line MSI's Z77 MPOWER is a good motherboard, but it doesn't stand out in any massive way. What was ultimately going to make or break the motherboard was going to be the price. Coming in at $199.99 the Z77 MPOWER hits at a really strong price point consider...
91%
techradar.com/au/
Updated:
2014-04-13 02:22:24
The wheel of time turns and chipsets come to pass, and a year after the Z77 chipset's launch, you can pick up top-spec boards for a fraction of the price you could just a few months back. MSI's Z77 MPower is one such mobo, packing in a rather impressive s...
Good SLI and Crossfire compatibility, Connectivity, DualBIOS, Good voltage control for overclocking, Decent price...
Bad Not the fastest of the Z77 motherboards, No Thunderbolt for futureproofing...
80%
ocaholic.ch.english
Updated:
2014-06-15 02:21:41
Do you like the design of MSI's latest Lightning graphics cards? Then you will like this motherboard for sure. The Z77 MPower is MSI's latest high end motherboard for Intel's recent Ivy Bridge processors. It belongs to the Big Bang series from the manufac...
Bottom line ly the MSI Z77 MPower's layout has been well thought Once more practical are the angled SATA connectors that you can find on almost all motherboards now out there but MSI added something more, they also angled the USB3 connector There are also practical p...
0%
ocaholic.ch.english
Updated:
2014-06-15 02:21:41
Do you like the design of MSI's latest Lightning graphics cards? Then you will like this motherboard for sure. The Z77 MPower is MSI's latest high end motherboard for Intel's recent Ivy Bridge processors. It belongs to the Big Bang series from the manufac...
Bottom line ly the MSI Z77 MPower's layout has been well thought Once more practical are the angled SATA connectors that you can find on almost all motherboards now out there but MSI added something more, they also angled the USB3 connector There are also practical p...
0%
tbreak.ae
Updated:
2016-11-27 01:21:04
Features & Packaging MSI's first foray into the world of extremely high-end motherboards built from the ground up for overclocking came with the Big Bang XPower for the Intel Sandy Bridge platform, and most recently the Sandy Bridge-E platform with the X...
Bottom line You'll notice that the base performance of the Z77 MPower is quite a bit higher than its peers, and that's because our Core I7-3770K was overclocked to 3.9GHz when running Windows, despite the BIOS showing regular speed of 3.5GHz. Out of the box the Z77...
92%
techporn.ph
Updated:
2016-11-27 01:21:04
A couple of weeks ago, MSI Philippines gave us a rather enticing heads up that the much awaited Z77 MPOWER motherboard is now ready for testing. I, for one reason is very keen on testing this one, since it is by far from my own perspective, is the culmin...
Good Rock solid performance, Overclocking performance, Loaded and I mean loaded with features, Matte black PCB FTW!, Thank goodness an actual board that is tailored for gamers and overclockers, Build freakin quality...
Bad Came a bit late...
Bottom line First off, I'd like to thank MSI Philippines for humbly opening their doors for your dear editor, even for a brief moment, to test the Z77 MPOWER. I admit that we've only had this wee bit amount of time to test, and to give a full on conclusive review for...
0%
anandtech.com
Updated:
2013-02-14 08:17:11
Like many other manufacturers, MSI is building brands to aid the development of their product lines. Over the past few Intel chipsets MSI have developed their Big Bang family, such as the P55 Trinergy, P55 Fuzion, X58 XPower, P67 Marshal, X79 XPower...
0%
tweaktown.com
Updated:
2013-02-14 08:17:13
Lately we've taken the time and checked out many new Dual Channel RAM kits. While it's been a while since the Intel Z77 chipset launched, we've recently started seeing companies bring out refreshes of the extremely popular chipset that has gained a g...
Bottom line MSI's Z77 MPOWER is a good motherboard, but it doesn't stand out in any massive way. What was ultimately going to make or break the motherboard was going to be the price. Coming in at $199.99 the Z77 MPOWER hits at a really strong price point consider...
91%
benchmarkreviews.com
Updated:
2013-04-14 08:51:48
Manufacturer: Micro Star InternationalProduct Name: LGA1155 motherboardModel Number: Z77 MPOWERUPC: 816909100198Price As Tested: $199.99 (Newegg / Amazon) Full Disclosure: MSI provided the product sample used in this article. With more and more functi...
Good MILSTD810G. You know, I never get tired of saying this, Four extra USB 3.0 ports. You can never have too many of these, OC Genie makes a good start on overclocking your system, Included overclocking guide is very helpful, Voltage check points, extra PCIE power useful for overclockers, Dynamic phase LEDs are cool...
Bad Software bundle could be more capable, OC Genie overclocking too conservative, ClickBIOS II still has some user interface issues.
Bottom line The MSI Z77 MPOWER motherboard is a solid platform for building a high performance LGA1155 system. MSI has gotten the hardware right, and the features and software provided make it possible for a user to build a solid, high-performance system. The ove...
89%
tech2.com
Updated:
2013-04-18 01:20:44
A sus' ROG series motherboards are most sought-after by enthusiasts for overclocking and building high-performance and gaming PCs. Other options in the same segment are high-end motherboards by Gigabyte, such as the GA-Z77X-UP7, which we reviewed a few da...
Bottom line At Rs. 17,900, the Z77 MPower is good value for money taking the feature set and performance into consideration. It's a good Rs. 10,000 cheaper than the full-blown models such as the Asus Maximus V Extreme and Gigabyte GA-Z77X-UP7. It doesn't come with...
65%
overclock3d.net
Updated:
2013-05-15 13:14:13
Unlike some other manufacturers, MSI have a clear division between each model in their range, from the lowly G45 up to the enthusiast GD80. It's a simple system with a bigger number meaning a higher end motherboard, and few branches off the path. The B...
Bottom line It would be easy to treat the MSI Z77 MPower as a board worthy of comparison against the very cream of the Z77 crop. After all it's part of the much vaunted Big Bang series from MSI, and that alone would make us see how it performs in correlation to some...
97%
xbitlabs.com
Updated:
2013-05-17 19:14:14
Micro-Star mainboards from the “Big Bang” series have one thing in common: the name. The boards within this series are totally different from one another, they were designed for different processors and platforms, had versatile features, but at the sam...
Bottom line MSI Z77 MPOWER mainboard boasts numerous advantages. Some are typical of Micro-Star’s mainboards in general, such as high-quality electronic components, for example. Some belong to this specific mainboard model, such as Bluetooth and Wi-Fi support, fo...
0%
tbreak.ae
Updated:
2013-05-31 03:11:54
MSI’s first foray into the world of extremely high-end motherboards built from the ground up for overclocking came with the Big Bang XPower for the Intel Sandy Bridge platform, and most recently the Sandy Bridge-E platform with the XPower II. Both were...
Good Overclocks processor by default; Military Grade components ensure rock solid stability for extreme overclocking; Each board comes factory tested for 24 hours; Easy overclocking and system monitoring...
Bad No Thunderbolt; Not many packedin accessories.
Bottom line You’ll notice that the base performance of the Z77 MPower is quite a bit higher than its peers, and that’s because our Core I7-3770K was overclocked to 3.9GHz when running Windows, despite the BIOS showing regular speed of 3.5GHz. Out of the box the Z...
90%
rbmods.com
Updated:
2013-06-27 06:40:21
Z77 Mpower is one of the most powerful Z77 boards MSI has, it comes loaded with features and also a bit more expensive price than other motherboards. Are expensive boards any better than cheaper boards? Lets find out how well this unit performs. About...
Good Fast, All necessary features, Wifi, Overclocking...
Bad Price...
Bottom line So yeah, I kind of have mixed feeling about this board, it performs better than its competitor but it cost at least 100$ more than the cheaper Z77A-G41. So if you want the best of the best go for the Mpower but if you want a good board with stable per...
0%
pureoverclock.com
Updated:
2014-01-23 01:18:08
In the past few years, we have seen the motherboard competition heat up. Asus, Gigabyte and ASRock are the leaders in marketshare but we have seen others step up their game lately, especially in their Z77 products. Names like MSI, Biostar and EliteGroup a...
Good MSI's Z77 MPower has outstanding performance and is a juggernaut of an overclocker.
Bad Main power 24 pin area a bit cluttered, only 6 SATA ports...
Bottom line If you're looking for great performance, top notch overclocking potential without breaking the bank, The MSI Z77 MPower is exactly what your looking for. Discuss in the Forum...
100%
tbreak.ae
Updated:
2014-01-24 01:22:11
Features & Packaging MSI's first foray into the world of extremely high-end motherboards built from the ground up for overclocking came with the Big Bang XPower for the Intel Sandy Bridge platform, and most recently the Sandy Bridge-E platform with the X...
Bottom line You'll notice that the base performance of the Z77 MPower is quite a bit higher than its peers, and that's because our Core I7-3770K was overclocked to 3.9GHz when running Windows, despite the BIOS showing regular speed of 3.5GHz. Out of the box the Z77...
92%
hardocp.com
Updated:
2014-01-29 02:07:55
MSI is well known in enthusiast circles. MSI offers a wide range of products including, tablets, notebook computers cases, servers, graphics cards, and wireless networking hardware. Despite its diverse offerings, MSI is best known for its motherboards. MS...
Bottom line MSI has built a very good motherboard in the Z77 MPower. It has shown to be a great overclocker needing very little input on the tweaking side of things. That is also one of its downfalls though. If you are looking into a motherboard that will let you pla...
0%
overclockers.com
Updated:
2014-02-08 01:20:42
MSI has been a player in the Z77 motherboard landscape since its inception. You have seen reviews here on the earlier releases such as the MSI Z77 GD65 , but now we see an offering specifically designed for overclocking with their latest release, the Big...
Bottom line My overall impressions of this board are quite positive. The black on black with yellow accents are reminiscent of their Lightning series of cards, which I also happened to like. Not too much bling, but more than a plain black canvas. The optimized Clic...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)