location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 7005 film adhesive White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Self-adhesive film glossy 5 m x 40 cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7005
Category:
Adhesive substance used for sticking film.
Film Adhesives Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Dec 2023 14:48:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name HERMA 7005 film adhesive White :
The short editorial description of HERMA 7005 film adhesive White

5 m x 40 cm
More>>>
Short summary description HERMA 7005 film adhesive White:
This short summary of the HERMA 7005 film adhesive White data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 7005

Long summary description HERMA 7005 film adhesive White:
This is an auto-generated long summary of HERMA 7005 film adhesive White based on the first three specs of the first five spec groups.

HERMA 7005

Brand Image Article code product Stock Price from
HERMA

HERMA 7025 film adhesive Transparent
(show image)
7025 Self-adhesive film glossy 25 m x 40 cm 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 7015 film adhesive Transparent
(show image)
7015 Self-adhesive film glossy 15 m x 40 cm 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 7010 film adhesive Transparent
(show image)
7010 Self-adhesive film glossy 10 m x 40 cm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)