location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20m USB 2.0 Active Extension Cable - M/F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2AAEXT20M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846721 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 787.4" (20 m)
  • - USB A Male
  • - USB A Female
  • - USB 2.0
  • - Black
Guarantee: 2 Year Warranty
Long product name StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black :
The short editorial description of StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black

StarTech.com 20m USB 2.0 Active Extension Cable - M/F
More>>>
StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black:
The official marketing text of StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black as supplied by the manufacturer

Extend the distance between a computer and a USB 2.0 device by 20 meters

The USB2AAEXT20M 20m Active USB 2.0 Extension Cable offers one USB-A male connector and one USB-A female connector, and provides an active extension of USB 2.0 devices of up to 20-meters (66-feet).

An all-in-one cable for overcoming distance restrictions as well as power source limitations, the active USB 2.0 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables. Plus you can daisy chain 2 cables for a total USB extension of up to 40-meters.

If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter (provided with the cable).

The USB2AAEXT20M repeater cable supports the full USB 2.0 bandwidth of 480 Mbps, and is backed by StarTech.com's 2-year Warranty.

The StarTech.com Advantage

- No USB signal loss, even at a distance of up to 66 feet (20 meters)
- Power your USB devices directly from the USB port or through the included universal external power adapter
- Daisy chain 2 cables together for reaching connection distances of up to 40-meters between your USB 2.0 devices

Short summary description StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black:
This short summary of the StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 2.0, 20m, M/F, 787.4" (20 m), USB A, USB A, USB 2.0, Male/Female, Black

Long summary description StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black:
This is an auto-generated long summary of StarTech.com USB 2.0, 20m, M/F USB cable 787.4" (20 m) USB A Black based on the first three specs of the first five spec groups.

StarTech.com USB 2.0, 20m, M/F. Cable length: 787.4" (20 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Connector contacts plating: Nickel, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector contacts plating
Nickel
Product color *
Black
Weight & dimensions
Cable length *
787.4" (20 m)
Weight
31.7 oz (900 g)
Packaging data
Package width
5.83" (148 mm)
Package depth
6.77" (172 mm)
Package height
4.8" (122 mm)
Package weight
35 oz (993 g)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com 10m, USB2.0 - USB2.0 USB cable 393.7" (10 m) USB A Black StarTech.com 10m, USB2.0 - USB2.0 USB cable 393.7" (10 m) USB A Black
(show image)
USB2AAEXT10M 10m USB 2.0 Active Extension Cable - M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)