location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 950XL ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
950XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN045AE #BGX
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:18:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 950XL ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - 1 pc(s)
Long product name HP 950XL ink cartridge 1 pc(s) Original Black :
The short editorial description of HP 950XL ink cartridge 1 pc(s) Original Black

HP 950XL Black Officejet Ink Cartridge
More>>>
HP 950XL ink cartridge 1 pc(s) Original Black:
The official marketing text of HP 950XL ink cartridge 1 pc(s) Original Black as supplied by the manufacturer

Features

- Ensure dependable, high-quality results with every print. Use HP Officejet inks and impressive reliability features for worry-free consistency, page after page. HP printers, inks and papers are designed and tested together for optimal results.
- Make a strong impression with business-quality black-and-white documents and sharp black text. Your documents and marketing materials will stand up to highlighter pens and water, and resist fading over time.
- HP 950XL Black Officejet Ink Cartridge provides professional-quality printing on page after page. Bring laser-quality black text to your documents and marketing materials, and easily recycle your cartridges.

Short summary description HP 950XL ink cartridge 1 pc(s) Original Black:
This short summary of the HP 950XL ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 950XL, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 950XL ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 950XL ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 950XL. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
4.69" (119 mm)
Package depth
4.96" (126 mm)
Package height
1.42" (36 mm)
Package weight
5.29 oz (150 g)