Linksys logo

Linksys Wireless-G PC Card 802.11g 54 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93470
Info modified on:
18 Jan 2024, 17:34:58
Long product name Linksys Wireless-G PC Card 802.11g 54 Mbit/s:

Wireless-G PC Card 802.11g

Linksys Wireless-G PC Card 802.11g 54 Mbit/s:

Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times faster than the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country ≈ but since they share the same 2.4GHz radio band, Wireless-G devices can also work with existing 11Mbps Wireless-B equipment.

The new Wireless-G Notebook Adapter from Linksys has both standards built in, so you can connect your notebook to existing 802.11b infrastructure, and also the new screaming fast Wireless-G networks. The included Setup Wizard will walk you through configuring the adapter to your network's settings, step by step. Then just slide it into your notebook's PC Card slot and enjoy network access with your notebook computer, while retaining true mobility.

Once you're connected, you can keep in touch with your e-mail, access the Internet, and share files and other resources such as printers and network storage with other computers on the network, wherever you wander. At home, you can surf the web or use instant messaging to chat with friends while sitting out on the patio. Your wireless connection is protected by the new, industrial-strength security of Wireless Protected Access (WPA).

You'll also be able to connect with any of the growing number of public wireless hotspots springing up in coffee shops, airport lounges, hotels and convention centers. And as those hotspots upgrade to the new high-speed Wireless-G standard, you'll be ready to take advantage of the increased speeds.

Get connected to current-standard 802.11b networks today, and be prepared for the future with the Wireless-G Notebook Adapter from Linksys.

Short summary description Linksys Wireless-G PC Card 802.11g 54 Mbit/s:

Linksys Wireless-G PC Card 802.11g, Wireless, CardBus, 54 Mbit/s

Long summary description Linksys Wireless-G PC Card 802.11g 54 Mbit/s:

Linksys Wireless-G PC Card 802.11g. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.