Linksys logo

Linksys Wireless-G PCI Card 802.11g 54 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115033
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 year warranty
Long product name Linksys Wireless-G PCI Card 802.11g 54 Mbit/s:

Wireless-G PCI Card 802.11g

Linksys Wireless-G PCI Card 802.11g 54 Mbit/s:

The Linksys Wireless-G PCI Card installs in most desktops and lets you put your computer almost anywhere in the building, without the cost and hassle of running network cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and network storage with other computers on the network.

The Wireless-G PCI Card connects you with Wireless-G networks at an incredible 54Mbps! And for added versatility, it can also interoperate with all the 11Mbps Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country. And in either mode, your wireless communications are protected by up to 128-bit encryption and the new industrial-strength WPA (Wi-Fi Protected AccessTM) security, so your data is safe.

So don't hassle with running cables through your house — get your desktop connected the easy way with the Linksys Wireless-G PCI Card.


Geen gedoe meer met kabels leggen -- verbind uw desktop met de wereld op de makkelijke manier met de Linksys Wireless-G PCI kaart.

Short summary description Linksys Wireless-G PCI Card 802.11g 54 Mbit/s:

Linksys Wireless-G PCI Card 802.11g, Wireless, PCI, 54 Mbit/s

Long summary description Linksys Wireless-G PCI Card 802.11g 54 Mbit/s:

Linksys Wireless-G PCI Card 802.11g. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s. Antenna type: 5 dBi

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.