location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys ADSL modem 11 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL Modem
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM200-FR
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys ADSL modem 11 Kbit/s :
The short editorial description of Linksys ADSL modem 11 Kbit/s

High-speed ADSL modem
More>>>
Linksys ADSL modem 11 Kbit/s:
The official marketing text of Linksys ADSL modem 11 Kbit/s as supplied by the manufacturer

- High-speed ADSL modem gives you a fast, "always on" connection to the Internet
- Incredible download speeds, up to 200 times faster than dial-up analog modems
- Shares your existing telephone lines to connect to the Internet, without tying up the phone
- Connects to your PC or Broadband Router over 10/100 Ethernet

The Linksys ADSL Modem gives you a blazing fast connection to the Internet, far faster and more convenient than a standard dial-up. ADSL technology lets you access the Internet using your existing phone lines, without interfering with your voice phone service -- you can talk on the phone and surf the net at the same time! The "always on" connection eliminates dial-up wait time and busy signals. Web surfing and your e-mail are instantly available, anytime.

Along with instant connectivity, you'll be surfing the web at speeds you never imagined possible. The ADSL Modem is compatible with the latest ADSL standards, including ADSL2 and ADSL2+. With its incredible speed, ADSL broadband service means no more waiting for slow downloads -- even the most graphic-intensive web pages load in seconds. Audio and video streams play smooth and glitch-free.

Installation is quick and simple. Connect it directly to any PC with an Ethernet port, and you’re ready to surf the Internet. Or connect it to a Linksys router and share that high-speed Internet access with everyone on your home network.

Harness the full potential of the Internet with the Linksys ADSL Modem.

Short summary description Linksys ADSL modem 11 Kbit/s:
This short summary of the Linksys ADSL modem 11 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys ADSL Modem, 11 Kbit/s, 0 - 40 °C, 10 - 85%, -20 - 70 °C, 4.33 x 4.33 x 1.26" (110 x 110 x 32 mm), 4.76 oz (135 g)

Long summary description Linksys ADSL modem 11 Kbit/s:
This is an auto-generated long summary of Linksys ADSL modem 11 Kbit/s based on the first three specs of the first five spec groups.

Linksys ADSL Modem. Modem speed: 11 Kbit/s. Dimensions (WxDxH): 4.33 x 4.33 x 1.26" (110 x 110 x 32 mm), Weight: 4.76 oz (135 g)

Modem
Modem speed
11 Kbit/s
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Dimensions (WxDxH)
4.33 x 4.33 x 1.26" (110 x 110 x 32 mm)
Weight
4.76 oz (135 g)
Country Distributor
United Kingdom 1 distributor(s)