G-Technology logo

G-Technology G-DRIVE external hard drive 4 TB 7200 RPM USB 3.2 Gen 1 (3.1 Gen 1) Silver

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43191
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name G-Technology G-DRIVE external hard drive 4 TB 7200 RPM USB 3.2 Gen 1 (3.1 Gen 1) Silver:

4TB G-DRIVE, SATA III, 7200 RPM, 1x USB 3.0, 2x FireWire 800, Silver

Short summary description G-Technology G-DRIVE external hard drive 4 TB 7200 RPM USB 3.2 Gen 1 (3.1 Gen 1) Silver:

G-Technology G-DRIVE, 4 TB, 3.2 Gen 1 (3.1 Gen 1), 7200 RPM, Silver

Long summary description G-Technology G-DRIVE external hard drive 4 TB 7200 RPM USB 3.2 Gen 1 (3.1 Gen 1) Silver:

G-Technology G-DRIVE. HDD capacity: 4 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 7200 RPM. Product color: Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.