location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D1042X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D1042X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085200609
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 700 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black :
The short editorial description of Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black

MLT-D1042X, Black Laser Toner
More>>>
Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black:
The official marketing text of Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

High-quality supplies for high-quality printing

- Use with mono laser printers and mono laser multifunction printers.
- Replace your mono laser printer’s black toner cartridge with ease.
- Maximise printing performance with genuine Samsung supplies.
- Enjoy a yield of up to 700 pages printed per cartridge.

Short summary description Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D1042X, 700 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung MLT-D1042X toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung MLT-D1042X. Black toner page yield: 700 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
ML-1660 / 1665, SCX-3200
Quantity per pack *
1 pc(s)
Black toner page yield *
700 pages
Type *
Original
Printing colors *
Black
Weight & dimensions
Weight
24 oz (680 g)
Package width
13.2" (336 mm)
Package depth
6.14" (156 mm)
Package height
5.67" (144 mm)
Package weight
2.56 lbs (1.16 kg)
Package type
Box
Logistics data
Number of pallets per intermodal container (20ft)
63 pc(s)
Logistics data
Pallet width
42.3" (107.4 cm)
Pallet length
39.4" (100.2 cm)
Pallet height
78.6" (199.6 cm)
Quantity per pallet
63 pc(s)
Master (outer) case width
14.1" (358 mm)
Master (outer) case length
13.1" (334 mm)
Master (outer) case height
10.6" (268 mm)
Master (outer) case weight
12 lbs (5.44 kg)
Master (outer) case tare weight
27.5 oz (780 g)
Quantity per master (outer) case
4 pc(s)
Other features
Print technology
Laser printing
Package tare weight
7.23 oz (205 g)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)