location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 24 TB HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK773AR show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 10:02:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 24 TB HDD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business NAS Rack (2U)
  • - Total installed storage capacity: 24 TB Number of storage drives supported: 12 HDD
  • - Intel® Xeon® 5000 Sequence E5520 2.26 GHz
  • - 6 DDR3 Memory slots: 12 DIMM DIMM
  • - Ethernet LAN
  • - Cooling type: Active
Long product name HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 24 TB HDD :
The short editorial description of HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 24 TB HDD

HP StorageWorks X1600 24TB SATA Network Storage System
More>>>
Short summary description HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 24 TB HDD:
This short summary of the HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 24 TB HDD data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X 1600, NAS, Rack (2U), Intel® Xeon® 5000 Sequence, E5520, 6 GB, DDR3

Long summary description HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 24 TB HDD:
This is an auto-generated long summary of HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 24 TB HDD based on the first three specs of the first five spec groups.

HPE X 1600. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5520, Processor frequency: 2.26 GHz. Internal memory: 6 GB, Internal memory type: DDR3. Total installed storage capacity: 24 TB, Installed storage drive type: HDD

Brand Image Article code product Stock Price from
HPE

HPE ProLiant MSA60 Storage server Rack (2U) HDD
(show image)
418408-B21 MSA60 0.00
(excl. VAT)
0 (incl. VAT)