location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant N36L server 160 GB Ultra Micro Tower AMD Athlon II Neo 1.3 GHz 1 GB DDR3-SDRAM 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N36L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
612275R-AA1 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant N36L server 160 GB Ultra Micro Tower AMD Athlon II Neo 1.3 GHz 1 GB DDR3-SDRAM 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon II Neo N36L 1.3 GHz
  • - 1 GB 1333 MHz DDR3-SDRAM 1 x 1
  • - 160 GB
  • - Ultra Micro Tower 200 W
Long product name HPE ProLiant N36L server 160 GB Ultra Micro Tower AMD Athlon II Neo 1.3 GHz 1 GB DDR3-SDRAM 200 W :
The short editorial description of HPE ProLiant N36L server 160 GB Ultra Micro Tower AMD Athlon II Neo 1.3 GHz 1 GB DDR3-SDRAM 200 W

AMD Athlon II Neo N36L (1.30GHz, 2MB), 1GB (1x1GB) DDR3, 160GB NHP SATA 7200 rpm, 200W PS, refurbished
More>>>
Short summary description HPE ProLiant N36L server 160 GB Ultra Micro Tower AMD Athlon II Neo 1.3 GHz 1 GB DDR3-SDRAM 200 W:
This short summary of the HPE ProLiant N36L server 160 GB Ultra Micro Tower AMD Athlon II Neo 1.3 GHz 1 GB DDR3-SDRAM 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant N36L, 1.3 GHz, N36L, 1 GB, DDR3-SDRAM, 160 GB, Ultra Micro Tower

Long summary description HPE ProLiant N36L server 160 GB Ultra Micro Tower AMD Athlon II Neo 1.3 GHz 1 GB DDR3-SDRAM 200 W:
This is an auto-generated long summary of HPE ProLiant N36L server 160 GB Ultra Micro Tower AMD Athlon II Neo 1.3 GHz 1 GB DDR3-SDRAM 200 W based on the first three specs of the first five spec groups.

HPE ProLiant N36L. Processor family: AMD Athlon II Neo, Processor frequency: 1.3 GHz, Processor model: N36L. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 1 GB. Total storage capacity: 160 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 200 W. Chassis type: Ultra Micro Tower

Source Testseek summary Average rating
Reviews
Updated:
2014-12-14 09:04:11
Uk has collected 3 expert reviews for HPE ProLiant N36L server 160 GB Ultra Micro Tower AMD Athlon II Neo 1.3 GHz 1 GB DDR3-SDRAM 200 W and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%