location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB Hot-Swappable SATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33191
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0074270933191 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA :
The short editorial description of Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA

250 GB Hot-Swap SATA HDD - NAS 400r/1.0TB
More>>>
Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA:
The official marketing text of Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA as supplied by the manufacturer

250GB, 7200 rpm Hot-Swappable replacement hard disk drive. For use with NAS P400m Series 1.0TB models..
(Only use disks of the same capacity within same RAID array).

Short summary description Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA:
This short summary of the Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 250GB Hot-Swappable SATA, 250 GB, 7200 RPM, 3.5", Serial ATA

Long summary description Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA:
This is an auto-generated long summary of Iomega 250GB Hot-Swappable SATA internal hard drive 7200 RPM 3.5" Serial ATA based on the first three specs of the first five spec groups.

Iomega 250GB Hot-Swappable SATA. HDD capacity: 250 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
250 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Interface *
Serial ATA
Type *
HDD
Hot-swap *
Yes
Power
Operating voltage
5 / 12 V
Other features
Internal
Yes
Windows operating systems supported
Yes
Compatible products
NAS P400 Series 1.0 TB
Brand Image Article code product Stock Price from
Iomega 160GB Hot-Swappable internal hard drive 7200 RPM 8 MB Serial ATA Iomega 160GB Hot-Swappable internal hard drive 7200 RPM 8 MB Serial ATA
(show image)
33260 160GB Hot-Swappable 0.00
(excl. VAT)
0 (incl. VAT)
Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA Iomega StorCenter HDD 33261 internal hard drive 250 GB 7200 RPM 8 MB Serial ATA
(show image)
33261 33261 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 160GB Hot-Swappable SATA internal hard drive 7200 RPM 8 MB Serial ATA Iomega 160GB Hot-Swappable SATA internal hard drive 7200 RPM 8 MB Serial ATA
(show image)
33189 160GB Hot-Swappable SATA 0.00
(excl. VAT)
0 (incl. VAT)
Iomega NAS 400R 400GB H-Swap Drive internal hard drive Iomega NAS 400R 400GB H-Swap Drive internal hard drive
(show image)
33190 NAS 400R 400GB H-Swap Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)