Lenovo logo

Lenovo ThinkVision LT2323z LED display 23" 1360 x 768 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180368
Info modified on:
19 Feb 2024, 19:05:02
Guarantee:
3 years Customer Carry-in Exchange (CCE)
Long product name Lenovo ThinkVision LT2323z LED display 23" 1360 x 768 pixels Black:

LT2323z - 23" LED, 1360x768, 250cd/m2, 1000:1, 6.16kg, Black

Lenovo ThinkVision LT2323z LED display 23" 1360 x 768 pixels Black:

Lenovo LT2323z Wide 23inch e-IPS Flat Panel Monitor

Spotlight on Innovation World's 1st Microsoft Lync Certified VoIP monitor integrates communication and collaboration in an innovative design. Unlimited Success Experience boundless innovation with the integrated FHD camera, dual digital microphone array and speakers on the 23” IPS LED monitor. Value for Money Best value for money is neither just a tagline nor just a motto; the monitor's value comes from the best of features and certification for green leadership.World's 1st Microsoft Lync Certified VoIP monitor Integrated full HD camera and 2 digital microphones Camera lock button to easy enable/disable the camera and for security Integrated 3w x 2 digital speakers Ambient light sensor to automatically adjust the backlight Specific VoIP hardware design, including MIC mute, speaker mute, hook switch and volume +/- buttons Display resolution of 1920 x 1080 for full HD experience IPS screen for wide viewing angle Hardware split screen to enhance the productivity USB3.0 Hub – 3 USB3.0 + 2 USB2.0 ports VGA and DP connections Detachable tool-less stand Full ergo stand (Lift, Tilt Pivot, Swivel) Support Lenovo Tiny PC and third party thin client via optional L bracket The Electronic Product Environmental Assessment Tool (EPEAT) Gold certified Energy Star 6.0 draft TCO Certified Edge 1.1 Industry first TUV Green Mark UL Environment Gold Available in Raven Black

Short summary description Lenovo ThinkVision LT2323z LED display 23" 1360 x 768 pixels Black:

Lenovo ThinkVision LT2323z, 23", 1360 x 768 pixels, LED, LED, Black

Long summary description Lenovo ThinkVision LT2323z LED display 23" 1360 x 768 pixels Black:

Lenovo ThinkVision LT2323z. Display diagonal: 23", Display resolution: 1360 x 768 pixels, Display technology: LED. Display: LED. Native aspect ratio: 16:9. VESA mounting. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.