Gefen GEF-DVI-FM2000 AV extender AV transmitter & receiver Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15101
Info modified on:
21 Oct 2022, 10:32:10
Long product name Gefen GEF-DVI-FM2000 AV extender AV transmitter & receiver Black:

DVI FM2000, 2 x 165 MHz, 3840 x 2400, 2 x DVI-D

Short summary description Gefen GEF-DVI-FM2000 AV extender AV transmitter & receiver Black:

Gefen GEF-DVI-FM2000, 3840 x 2400 pixels, AV transmitter & receiver, 12992.1" (330 m), Black

Long summary description Gefen GEF-DVI-FM2000 AV extender AV transmitter & receiver Black:

Gefen GEF-DVI-FM2000. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2400 pixels, Maximum transfer distance: 12992.1" (330 m). Operating voltage: 5 V. Dimensions (WxDxH): 2 x 3 x 0.598" (50.8 x 76.2 x 15.2 mm), Weight: 17.6 oz (500 g)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.