D-Link logo

D-Link ShareCenter Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145521
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Mar 2017
Long product name D-Link ShareCenter Black:

ShareCenter 2-Bay Cloud Network Storage Enclosure, Gigabit Ethernet, USB 2.0, SATA II

D-Link ShareCenter Black:

- Built-in BitTorrent client to download directly from the Internet without a PC.
- Touch-button for one-step backup of USB memory sticks.
- Print Server to share a printer with other users on a network.
- Web file server for more technical users to access data over the Internet.
- D-Link Green™: energy-saving design.

The SharecenterTM 2-Bay Cloud Network Storage Enclosure (DNS-320L) is a Network Attached Storage (NAS) device with mydlink™ Cloud Services, backup and media features that make it ideal for storing and sharing photos, music, movies and work files on a home or business network.

Easily access and share your photos, movies, music, files and more via mydlink™ Cloud Services
This ShareCenterTM Cloud Storage device enables you to share documents and media content such as photos, music and videos on a home network or over the Internet. Via the mydlink™ portal you can, download and upload files, delete files/folders from their NAS and check the status of your device remotely.

With the mydlink™ Access-NAS app available for iPhone®, iPad® and Android™ you can in addition view photos, stream music and videos from your mobile devices. You can download files from your NAS to your mobile device to send on or watch later. Files can be furthermore uploaded to a ShareCenter™ and backed up, meaning that you won’t run out of space on their mobile devices.

If you have with further technical knowledge you can manage the contents of their ShareCenterTM from any FTP client.

Stream digital media content with the built-in Media Server
The built-in UPnP media server will stream the media content on your SharecenterTM to any compatible media player such as the PlayStation 3, Microsoft Xbox 360, and D-Link Boxee Box over your local network. The SharecenterTM 2-Bay Cloud Network Storage Enclosure allows for multiple simultaneous streams, so you can watch a movie on your entertainment centre while someone else listens to music streamed over their computer.

Performance, protection and confidentiality
The SharecenterTM 2-Bay Cloud Network Storage Enclosure has a Gigabit port for the fastest connectivity possible to your home network. RAID 1 technology ensures that your valuable data is secure by mirroring the contents of one hard drive to another, so if one drive fails, your data is still safe.

The confidentiality and integrity of all your files is guaranteed as you can give rights to specific users or groups and assign them to folders with read/write permissions. This function is ideal for the home, where children’s access can be restricted to only age-appropriate materials, while ensuring that nobody can delete your files by accident.

D-Link Green™
This SharecenterTM device is part of D-Link GreenTM, D-Link’s programme for providing eco-friendly alternatives without compromising performance: if the Hard Drives are not used in a configurable period of time, or data is not being transmitted, the SharecenterTM will enter stand-by mode to save power. Also, the silent fan will adapt its speed depending on the hard drives temperature.

Short summary description D-Link ShareCenter Black:

D-Link ShareCenter, Black

Long summary description D-Link ShareCenter Black:

D-Link ShareCenter

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.