location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ShareCenter, 2TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ShareCenter, 2TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNS-320L-2TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link ShareCenter, 2TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Total installed storage capacity: 2 TB Number of storage drives supported: 2
  • - Ethernet LAN
Long product name D-Link ShareCenter, 2TB Black :
The short editorial description of D-Link ShareCenter, 2TB Black

ShareCenter 2-Bay Cloud Network Storage Enclosure, Gigabit Ethernet, USB 2.0, 1x 2TB SATA II 3.5" HDD
More>>>
D-Link ShareCenter, 2TB Black:
The official marketing text of D-Link ShareCenter, 2TB Black as supplied by the manufacturer

- Built-in BitTorrent client to download directly from the Internet without a PC.
- Touch-button for one-step backup of USB memory sticks.
- Print Server to share a printer with other users on a network.
- Web file server for more technical users to access data over the Internet.
- D-Link Green™: energy-saving design.

The SharecenterTM 2-Bay Cloud Network Storage Enclosure (DNS-320L) is a Network Attached Storage (NAS) device with mydlink™ Cloud Services, backup and media features that make it ideal for storing and sharing photos, music, movies and work files on a home or business network.

Easily access and share your photos, movies, music, files and more via mydlink™ Cloud Services
This ShareCenterTM Cloud Storage device enables you to share documents and media content such as photos, music and videos on a home network or over the Internet. Via the mydlink™ portal you can, download and upload files, delete files/folders from their NAS and check the status of your device remotely.

With the mydlink™ Access-NAS app available for iPhone®, iPad® and Android™ you can in addition view photos, stream music and videos from your mobile devices. You can download files from your NAS to your mobile device to send on or watch later. Files can be furthermore uploaded to a ShareCenter™ and backed up, meaning that you won’t run out of space on their mobile devices.

If you have with further technical knowledge you can manage the contents of their ShareCenterTM from any FTP client.

Stream digital media content with the built-in Media Server
The built-in UPnP media server will stream the media content on your SharecenterTM to any compatible media player such as the PlayStation 3, Microsoft Xbox 360, and D-Link Boxee Box over your local network. The SharecenterTM 2-Bay Cloud Network Storage Enclosure allows for multiple simultaneous streams, so you can watch a movie on your entertainment centre while someone else listens to music streamed over their computer.

Performance, protection and confidentiality
The SharecenterTM 2-Bay Cloud Network Storage Enclosure has a Gigabit port for the fastest connectivity possible to your home network. RAID 1 technology ensures that your valuable data is secure by mirroring the contents of one hard drive to another, so if one drive fails, your data is still safe.

The confidentiality and integrity of all your files is guaranteed as you can give rights to specific users or groups and assign them to folders with read/write permissions. This function is ideal for the home, where children’s access can be restricted to only age-appropriate materials, while ensuring that nobody can delete your files by accident.

D-Link Green™
This SharecenterTM device is part of D-Link GreenTM, D-Link’s programme for providing eco-friendly alternatives without compromising performance: if the Hard Drives are not used in a configurable period of time, or data is not being transmitted, the SharecenterTM will enter stand-by mode to save power. Also, the silent fan will adapt its speed depending on the hard drives temperature.

Short summary description D-Link ShareCenter, 2TB Black:
This short summary of the D-Link ShareCenter, 2TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ShareCenter, 2TB, 2 TB, Black

Long summary description D-Link ShareCenter, 2TB Black:
This is an auto-generated long summary of D-Link ShareCenter, 2TB Black based on the first three specs of the first five spec groups.

D-Link ShareCenter, 2TB. Total installed storage capacity: 2 TB

Storage
Storage drive capacity *
2.05 TB
Storage drive interface *
Serial ATA, Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
6 TB
RAID levels
0, 1, JBOD
Supported file systems
ext3, FAT32, NTFS
Total installed storage capacity *
2 TB
Number of storage drives installed *
1
Number of storage drives supported *
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Supported network protocols
TCP/IP, CIFS/SMB, NFS v2/v3, AFP 3.1, HTTP/HTTP, DDNS, NTP, FTP, LLTD, PnP-X, UPnP AV, WebDAV
Cabling technology
10/100/1000BASE-T(X)
Ports & interfaces
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports *
1
eSATA
No
FireWire 400
No
FireWire 800
No
Design
Product color
Black
Number of fans
1 fan(s)
LED indicators
HDD, Power, WLAN
Performance
Number of users
256 user(s)
Management protocols
HTTP/FTP, P2P
Web-based management
Yes
Power
Number of power supply units
1
Weight & dimensions
Width *
3.54" (90 mm)
Depth *
5.68" (144.3 mm)
Height *
7.61" (193.3 mm)
Weight
22.2 oz (630 g)
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Relative humidity
5 - 90%
Other features
Power requirements
DC 12V / 3A
Compatible operating systems
Windows XP/Vista/7, Mac OS X 10.5, Linux
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Digital Living Network Alliance (DLNA) certified
Yes
Certification
CE, FCC, IC, DLNA
Source Testseek summary Average rating
Reviews
Updated:
2013-10-09 01:49:52
Uk has collected 20 expert reviews for D-Link ShareCenter, 2TB Ethernet LAN Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2013-10-09 01:49:52
NAS (Network Attached Storage) devices can sometimes seem to the uninitiated as a bit of a dark art. The idea is pretty simple - instead of having a hard drive inside your PC, or an external hard drive connected via USB, a NAS drive is plugged directly...
Good Easy to set up, Great features, Good design, Advanced features for technical users...
Bad Buying one without a hard drive makes installation a bit trickier...
Bottom line Overall, the D-Link DNS-320L ShareCenter 2 Bay Cloud Network Storage is an extremely useful NAS device that is easy to set up and use, while giving you plenty of features...
90%
uk.hardware.info
Updated:
2014-02-02 01:03:29
NAS devices are the all-in-one kitchen appliance, the jack of all trades of the home network. They can do one thing, they can do many things, and often you don't even need all of the features. While it's great to own a £350 top-of-the-line model, it doe...
0%
uk.hardware.info
Updated:
2014-02-02 01:03:29
Consumers have more choice than ever when it comes to two-disk NAS devices. Prices are all over the place, and the features range from very basic to impressively advanced and comprehensive. Hardware.Info tested 24 different NAS devices in different pric...
0%
apcmag.com
Updated:
2014-04-08 02:16:42
Our unit came with a 1TB Seagate hard drive and setup was as easy as inserting the included CD and running through some basic options...
Good Cheap, fast, great cloud options...
Bad Few ports, USB 2.0 only, low spec...
80%
techradar.com/au/
Updated:
2014-04-14 01:18:08
NAS (Network Attached Storage) devices can sometimes seem to the uninitiated as a bit of a dark art.The idea is pretty simple - instead of having a hard drive inside your PC, or an external hard drive connected via USB, a NAS drive is plugged directly int...
Good Easy to set up, Great features, Good design, Advanced features for technical users...
Bad Buying one without a hard drive makes installation a bit trickier...
Bottom line Overall, the D-Link DNS-320L ShareCenter 2 Bay Cloud Network Storage is an extremely useful NAS device that is easy to set up and use, while giving you plenty of features...
90%
expertreviews.co.uk
Updated:
2014-10-04 01:55:35
As with many cheaper NAS devices, the initial setup and installation is clunky. The DNS-320L doesn't feel particularly sturdy and is made with cheap-feeling glossy black plastic that attracts dust and fingerprints easily. In the box you're supplied with a...
60%
apcmag.com
Updated:
2013-12-21 01:29:03
Our unit came with a 1TB Seagate hard drive and setup was as easy as inserting the included CD and running through some basic options...
Good Cheap, fast, great cloud options...
Bad Few ports, USB 2.0 only, low spec...
80%
smallnetbuilder.com
Updated:
2014-05-30 01:39:46
D-Link rejiggered its small NAS product line back in October, replacing the DNS-320 with the object of our scrutiny today, the DNS-320L ShareCenter 2-Bay Cloud Storage 2000.I last checked in on D-Link's NASes over a year ago with the DNS-325, which now re...
Good Relatively inexpensive, Many backup features including Time machine...
Bad Slow, GUI should be better organized, Only one USB port, Need to run CD to connect NAS to cloud...
Bottom line It's not that the DNS-320L is a bad NAS. But there are better options out there. For a bit more money, ZyXEL's NSA325 will get you as many features as you'd like, better performance and USB 3.0 port for much faster backups.If you want a NAS that simply an...
0%
computerworld.com
Updated:
2015-01-11 02:44:36
Cloud storage has become increasingly popular, both for individuals and companies, as a place to stash everything from tax records to family photos. Services such as Dropbox, Box, SugarSync or Google Drive offer the chance to easily store your data and...
0%
Brand Image Article code product Stock Price from
D-Link ShareCenter Black D-Link ShareCenter Black
(show image)
DNS-320L ShareCenter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)