location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperChassis 732i-R500B Midi Tower Black 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperChassis 732i-R500B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-732I-R500B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042099955 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro SuperChassis 732i-R500B Midi Tower Black 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC
  • - EATX
  • - Supported HDD sizes: 3.5"
  • - Number of 3.5" bays: 4 Number of 5.25" bays: 2
  • - Power supply included 500 W
  • - Black
Long product name Supermicro SuperChassis 732i-R500B Midi Tower Black 500 W :
The short editorial description of Supermicro SuperChassis 732i-R500B Midi Tower Black 500 W

SuperChassis 732i-R500B - DP/UP, Internal 4x 3.5" Drive, 7x FF, 500W Redundant
More>>>
Short summary description Supermicro SuperChassis 732i-R500B Midi Tower Black 500 W:
This short summary of the Supermicro SuperChassis 732i-R500B Midi Tower Black 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperChassis 732i-R500B, Midi Tower, PC, Black, EATX, HDD, LAN, Power, TUV, CE Mark

Long summary description Supermicro SuperChassis 732i-R500B Midi Tower Black 500 W:
This is an auto-generated long summary of Supermicro SuperChassis 732i-R500B Midi Tower Black 500 W based on the first three specs of the first five spec groups.

Supermicro SuperChassis 732i-R500B. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply: 500 W. Front fans installed: 1x 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 3.5". Width: 7.6" (193 mm), Depth: 20.7" (525.3 mm), Height: 16.7" (424 mm)

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)