Microconnect logo

Microconnect MDPDVI1 video cable adapter 39.4" (1 m) Mini DisplayPort DVI-D White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37526
Info modified on:
10 Aug 2024, 09:40:06
Bullet Points Microconnect MDPDVI1 video cable adapter 39.4" (1 m) Mini DisplayPort DVI-D White:
  • - Max resolution: Full HD 1920*1080p@60Hz
  • - Gold-plated connectors
Guarantee:
300 months
Long product name Microconnect MDPDVI1 video cable adapter 39.4" (1 m) Mini DisplayPort DVI-D White:

Mini Displayport 1.2 to DVI-I Cable, 1m

Short summary description Microconnect MDPDVI1 video cable adapter 39.4" (1 m) Mini DisplayPort DVI-D White:

Microconnect MDPDVI1, 39.4" (1 m), Mini DisplayPort, DVI-D, Gold, Copper, White

Long summary description Microconnect MDPDVI1 video cable adapter 39.4" (1 m) Mini DisplayPort DVI-D White:

Microconnect MDPDVI1. Cable length: 39.4" (1 m), Connector 1: Mini DisplayPort, Connector 2: DVI-D. Cable diameter: 0.189" (4.8 mm), Weight: 2.05 oz (58 g). Package width: 7.83" (199 mm), Package depth: 7.01" (178 mm), Package height: 1.18" (30 mm)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.