HPE logo

HPE IMC Service Health Manager Network management

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65941
Info modified on:
19 Jul 2023, 09:11:46
Guarantee:
Not applicable;Electronic and telephone support: limited electronic and telephone support is available from HP refer to /networking/support for details on the support provided and the period during which support is available;Software releases: refer to /networking/support for details on the software releases provided and the period during which software releases are available for your product(s)
Long product name HPE IMC Service Health Manager Network management:

HP IMC Service Health Manager Software Module E-LTU

Short summary description HPE IMC Service Health Manager Network management:

HPE IMC Service Health Manager, Network management, 2048 MB, 4.3GHz Intel Pentium, Firefox 3.6+/Internet Explorer 8.0+, 3.0GHz Intel Xeon/Intel Core 2 Duo, 4096 MB

Long summary description HPE IMC Service Health Manager Network management:

HPE IMC Service Health Manager. Type: Network management. Minimum RAM: 2048 MB, Minimum processor: 4.3GHz Intel Pentium, Minimum system requirements: Firefox 3.6+/Internet Explorer 8.0+. Management platform: IMC

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.