Canon logo

Canon FAX-L390 fax machine Laser 33.6 Kbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52302
Info modified on:
18 Jan 2024, 17:31:56
Long product name Canon FAX-L390 fax machine Laser 33.6 Kbit/s:

Laser FAX-L390

Canon FAX-L390 fax machine Laser 33.6 Kbit/s:

This professional laser fax and printer is ideal for heavy-duty use. Productive features include a large fax memory and high paper capacity - with Departmental ID Management to control costs.

Heavy-duty, high speed and secure professional laser fax and printer

Cost-cutting speed
This Super G3 laser fax transmits documents at 3 seconds per page* so phone costs are reduced and less time is spent standing at the machine. Multiple faxes can be received without blocking the line saving even more time.

Worry-free faxing
If paper or toner runs out at night or during the weekend, the 510-page memory safely stores all incoming documents for printing out later. Lengthy documents can also be scanned rapidly before transmission and are then sent automatically from memory.

Highly productive features
An extra large 500-sheet paper capacity ensures that the cassette needs refilling far less often. With the 50-page Automatic Document Feeder lengthy documents can be faxed in a single operation without splitting them up first. Dialling is quick and simple as 31 one-touch and 169 coded dials store all your regular numbers. An optional telephone handset adds to convenience.

Control costs and enhance security
The FAX-L390 features a Departmental ID Management function to control costs and enhance security. This allows you to set and store different IDs and passwords for each department and restrict fax use to authorised staff only. Ideal for management and accounting purposes, it allows you to check fax, print and copy totals regularly for each user and every department.

Ultra High Quality
Benefit from laser quality faxing on plain paper with crisp, clear images. When transmitting detailed documents, such as diagrams or photos combined with text, Canon's unique Ultra High Quality technology ensures a perfect finish every time. The half-tone reproduction with 256 grey scales gives extra depth and clarity.

Fast laser printing
The FAX-L390 can be used as an 18 pages per minute laser printer or copier, via the USB connection. Get superior quality output with a high 600 dpi resolution. Our On-Demand fixing technology virtually eliminates warm-up time for even faster output.

Clean All-in-One cartridge
Simply replace the All-in-One cartridge containing toner and all essential parts and your fax is as good as new. There's no mess, no hassle - just continuous high quality output.

Short summary description Canon FAX-L390 fax machine Laser 33.6 Kbit/s:

Canon FAX-L390, Laser, 33.6 Kbit/s, 3 sec/page, JBIG, MH, MMR, MR, 199 locations, 18 cpm

Long summary description Canon FAX-L390 fax machine Laser 33.6 Kbit/s:

Canon FAX-L390. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (black, normal quality, A4): 18 cpm. Standard input capacity: 500 sheets. Fax memory: 510 pages. Noise level: 55 dB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.