location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomas Hygiene T2 4 L Cylinder vacuum Dry 1600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomas Check ‘Thomas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hygiene T2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
788544
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Thomas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 08:34:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thomas Hygiene T2 4 L Cylinder vacuum Dry 1600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 4 L 1600 W Black, White
  • - Dry
  • - Carbon Filtering
  • - Operating radius: 472.4" (12 m)
  • - Cord storage Carrying handle(s)
Long product name Thomas Hygiene T2 4 L Cylinder vacuum Dry 1600 W :
The short editorial description of Thomas Hygiene T2 4 L Cylinder vacuum Dry 1600 W

4 l, 1600 W, 240 mbar
More>>>
Short summary description Thomas Hygiene T2 4 L Cylinder vacuum Dry 1600 W:
This short summary of the Thomas Hygiene T2 4 L Cylinder vacuum Dry 1600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas Hygiene T2, 1600 W, Cylinder vacuum, Dry, 4 L, Carbon, Filtering

Long summary description Thomas Hygiene T2 4 L Cylinder vacuum Dry 1600 W:
This is an auto-generated long summary of Thomas Hygiene T2 4 L Cylinder vacuum Dry 1600 W based on the first three specs of the first five spec groups.

Thomas Hygiene T2. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 4 L. Vacuum air filtering: Carbon, Dirt separating method: Filtering. Product color: Black, White