location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi W710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83545-12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588039143 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 12:16:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three-way connectivity lets you easily switch and mix audio between PC, mobile and desk phone calls
  • - Automatically routes mobile audio to whichever device you pick up – headset or mobile phone
  • - Easily transfer audio between headset and mobile phone to take calls on-the-road
  • - UC presence automatically updated when on a PC, mobile or desk phone call
  • - Energy efficient adaptive power system optimises for range and talk time
  • - Conference in up to three additional headsets and guests can continue through multiple calls
Guarantee: 1 Year
Long product name POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black :
The short editorial description of POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black

DECT, Bluetooth 2.1, 120 m, 118 dB, 74 g, Black
More>>>
POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black:
The official marketing text of POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black as supplied by the manufacturer

MULTIPLE DEVICES. SINGULAR CONTROL.
The Savi® 700 series is changing the way productivity-focused office professionals communicate. With three-way connectivity, easily manage and switch between PC, desk phone, and now mobile calls from a single wireless headset. With a new convertible headset we’ve added the lightest DECT™ headset on the market to our suite of wearing styles so you can choose the one that’s best for you. Optimized for Unified Communications, the system automatically updates your status* to “busy” on PC, mobile and even desk phone calls so colleagues can see your availability. This intelligent system combines best-in-class sound quality, hands-free mobility and hours of talk time for ultimate efficiency. Once you experience a Savi 700 headset system you’ll wonder how you ever lived without it.

Superior Call Management
- One intelligent headset to manage your PC, mobile and desk phone calls.
- Automatically routes calls to the mobile phone or headset – whichever device is within easy reach.
- Transfer audio from headset to mobile phone with a press of a button to take mobile calls on-the-road.
- One-touch call answer/end, vol +/-, mute and flash controls across devices.
- UC presence automatically updated when on a PC, mobile or desk phone call.
- Energy efficient adaptive power system optimizes for range and talk time.
- Conference in up to three additional headsets and guests can continue through multiple calls.

Savi 740 Innovative design
- Lightest DECT wireless headset on the market.
- Hot swappable battery kit lets you change battery mid-conversation delivering unlimited talk time.
- Three comfortable, customizable wearing styles.

Premium Sound Quality
- Advanced wideband audio using CAT-iq technology for high definition voice quality.
- Voice-dedicated DECT™ technology eliminates Wi-Fi interference.
- Noise-canceling microphone reduces background noise interruptions.
- Enhanced Digital Signal Processing (DSP) provides more natural voice sounds.

Short summary description POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black:
This short summary of the POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Savi W710, Wireless, Office/Call center, 2.61 oz (74 g), Headset, Black

Long summary description POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

POLY Savi W710. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 4724.4" (120 m). Weight: 2.61 oz (74 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
2x 3.5 mm connectors
No
USB connectivity
No
Bluetooth
Yes
Bluetooth version
2.1+EDR
Wireless range
4724.4" (120 m)
Headphones
Ear coupling *
Supraaural
Headphone sensitivity
118 dB
Microphone
Microphone type *
Boom
Microphone sensitivity
85 dB
Microphone noise-canceling
Yes
Battery
Continuous audio playback time
13 h
Weight & dimensions
Weight
2.61 oz (74 g)
Packaging content
Charger
Yes
Quick start guide
Yes
Other features
2.5 mm connector
No
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:04:29
Uk has collected 1 expert review for POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
futurefive.co.nz
Updated:
2020-01-01 18:04:29
The Plantronics Savi W710A-M is not just your standard contact centre headset; it gives the ability to connect to your phone, your computer and your mobile. Can it multi-task?It used to be that we had one device in the office, the humble telephone. But th...
Good Eighthour battery life, Simple connectivity to multiple devices, Really comfortable headset, Connects to analogue and VOIP systems, Lync/Skype Business compatible...
Bad Doesn't automatically take over when you dial out (deliberate but would be good to be able to adjust)...
Bottom line The Plantronics Savi is an awesome little device that can really help streamline your calls. If you're using multiple channels, or on a lot of conference calls etc, then seriously consider getting one of these.You can take our word for it; the team at Tec...
0%
Brand Image Article code product Stock Price from
POLY Savi W720 Headset Wireless Head-band Office/Call center Black POLY Savi W720 Headset Wireless Head-band Office/Call center Black
(show image)
83544-12 Savi W720 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W730 Headset Wireless Ear-hook Office/Call center Bluetooth Black POLY Savi W730 Headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
83543-12 Savi W730 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W720/A Headset Wireless Head-band Office/Call center Black POLY Savi W720/A Headset Wireless Head-band Office/Call center Black
(show image)
83544-03 Savi W720/A 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W740-M Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center POLY Savi W740-M Headset Wireless Ear-hook, Head-band, In-ear, Neck-band Office/Call center
(show image)
84001-01 Savi W740-M 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W710 Headset Wireless Head-band Office/Call center Black POLY Savi W710 Headset Wireless Head-band Office/Call center Black
(show image)
83545-01 Savi W710 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W430-M Headset Wireless Office/Call center Black POLY Savi W430-M Headset Wireless Office/Call center Black
(show image)
82397-02 Savi W430-M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)