Brother logo

Brother MFC-7240 multifunction printer Laser A4 2400 x 600 DPI 21 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147543
Info modified on:
28 Apr 2022, 14:39:00
Long product name Brother MFC-7240 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:

B/W Laser, 2400 x 600 dpi, USB 2.0, 16MB,

Brother MFC-7240 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:

Overview
Compact Monochrome Laser All-in-One for your Desktop or Small Office

The Brother™ MFC-7240 is an affordable laser all-in-one that combines fast, high-quality monochrome printing and copying, as well as scanning and faxing into one space-saving design. It offers flexible paper handling via an adjustable, 250-sheet capacity tray for letter or legal-size paper. Plus, a 20-page capacity automatic document feeder allows you to copy, scan or fax multi-page documents quickly and easily. Its advanced scanning capabilities allow you to scan documents to an E-mail, file, image, or OCR. Additionally, it offers a high-yield 2,600-page‡ replacement toner cartridge to help lower operating costs.

Main Features
- Fast, high-quality output. The Brother™ MFC-7240 helps to improve your productivity with print and copy speeds of up to 21ppm and prints professional documents at up to 2400 x 600 dpi.
- Convenient paper handling. This monochrome laser all-in-one offers an adjustable, 250-sheet capacity paper tray for letter or legal size paper, and also a single-sheet manual feed slot for envelopes, labels or other types of media.
- 20-page capacity auto document feeder‡. A quick and easy way to copy, fax or scan multi-page documents.
- Versatile scanning. Offers high-quality monochrome scanning up to 19200 x 19200 dpi (interpolated) resolution and a variety of "scan to" functions including: E-mail, file, image, and OCR.
- Fax flexibility. Provides standalone faxing and also Brother PC Fax software for sending and receiving faxes from your PC‡.
- Straight-through paper path. A manual feed slot and rear paper exit provide a straight-through paper path to ensure that all of your printed materials always look their best.
- Outstanding customer support. The Brother™ MFC-7240 offers a 1 year limited warranty with free phone support for the life of your product.

Short summary description Brother MFC-7240 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:

Brother MFC-7240, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Gray

Long summary description Brother MFC-7240 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:

Brother MFC-7240. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Gray

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.