location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomas Power Pack 1620 C 20 L Drum vacuum Dry&wet 1600 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomas Check ‘Thomas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Pack 1620 C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786203 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005435104893
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Thomas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2019 12:50:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thomas Power Pack 1620 C 20 L Drum vacuum Dry&wet 1600 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Drum vacuum 20 L 1600 W Blue
  • - Variable power
  • - Dry&wet Bagless
  • - Cord storage Carrying handle(s)
Guarantee: 3 years warranty
Long product name Thomas Power Pack 1620 C 20 L Drum vacuum Dry&wet 1600 W Bagless :
The short editorial description of Thomas Power Pack 1620 C 20 L Drum vacuum Dry&wet 1600 W Bagless

Power Pack 1620 C, 1600 W, 20 l
More>>>
Short summary description Thomas Power Pack 1620 C 20 L Drum vacuum Dry&wet 1600 W Bagless:
This short summary of the Thomas Power Pack 1620 C 20 L Drum vacuum Dry&wet 1600 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas Power Pack 1620 C, 1600 W, Drum vacuum, Dry&wet, Bagless, 20 L, Blue

Long summary description Thomas Power Pack 1620 C 20 L Drum vacuum Dry&wet 1600 W Bagless:
This is an auto-generated long summary of Thomas Power Pack 1620 C 20 L Drum vacuum Dry&wet 1600 W Bagless based on the first three specs of the first five spec groups.

Thomas Power Pack 1620 C. Maximum input power: 1600 W. Type: Drum vacuum, Cleaning type: Dry&wet, Dust container type: Bagless, Dust capacity: 20 L, Product color: Blue

Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)