Fantec BeastVision HD Outdoor & Ski Edition action sports camera 8 MP Full HD CMOS 1/3" 3.7 oz (105 g)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18128
Info modified on:
02 Sept 2024, 21:40:26
Long product name Fantec BeastVision HD Outdoor & Ski Edition action sports camera 8 MP Full HD CMOS 1/3" 3.7 oz (105 g):

8MP/5MP/3MP, 1080p/1080i/960p/720p/WVGA, 1920 x 1080/1280 x 960/1280 x 720/848 x 480, 16:9/4:3, 25/30/50/60/100/120FPS, 10x Digital Zoom, f/2.8 Fix focus, TFT-Display, H.264 - MPEG4 AVC video codec in MOV format, Mini HDMI, Micro-SD card

Short summary description Fantec BeastVision HD Outdoor & Ski Edition action sports camera 8 MP Full HD CMOS 1/3" 3.7 oz (105 g):

Fantec BeastVision HD Outdoor & Ski Edition, Full HD, 8 MP, CMOS, 120 fps, 100 mAh, 3.7 oz (105 g)

Long summary description Fantec BeastVision HD Outdoor & Ski Edition action sports camera 8 MP Full HD CMOS 1/3" 3.7 oz (105 g):

Fantec BeastVision HD Outdoor & Ski Edition. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 120 fps. Sensor type: CMOS, Total megapixels: 8 MP, Optical sensor size: 1/3". Digital zoom: 10x. Light exposure modes: Auto, Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot. Compatible memory cards: MicroSDHC, Maximum memory card size: 64 GB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.