location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant N40L 2 GB 0.250 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MicroServer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N40L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
658553-421?KIT show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:58:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant N40L 2 GB 0.250 TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Total installed storage capacity: 0.250 TB Number of storage drives supported: 4
  • - 1.5 GHz
  • - 2 Memory slots: 2 DIMM
  • - 150 W
Long product name HPE ProLiant N40L 2 GB 0.250 TB :
The short editorial description of HPE ProLiant N40L 2 GB 0.250 TB

1x AMD Turion II Neo N40L (1.5GHz, 2MB L2), 2GB (1 x 2GB) DDR3, 250GB NHP SATA 7200 rpm, 150W, Ultra Micro Tower
More>>>
Short summary description HPE ProLiant N40L 2 GB 0.250 TB:
This short summary of the HPE ProLiant N40L 2 GB 0.250 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant N40L, 2 GB, 0.250 TB

Long summary description HPE ProLiant N40L 2 GB 0.250 TB:
This is an auto-generated long summary of HPE ProLiant N40L 2 GB 0.250 TB based on the first three specs of the first five spec groups.

HPE ProLiant N40L. Processor frequency: 1.5 GHz. Internal memory: 2 GB. Total installed storage capacity: 0.250 TB

Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 19:28:52
Uk has collected 4 expert reviews for HPE ProLiant N40L 2 GB 0.250 TB and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
apcmag.com
Updated:
2014-08-29 01:23:26
Starting at just $399 or even less online, it's hard to believe that HP can deliver a server at this price, and the low price tag goes some way to explain this server's huge popularity amongst PC enthusiasts. It's interesting to note the d...
90%
wegotserved.com
Updated:
2015-12-06 07:00:47
Windows Home Server 2011 may be fading away in favor of Windows Server 2012 Essentials (and Windows 8), but that does not mean that the hardware associated with home and small business servers is disappearing.Case in point, the HP ProLiant MicroServer N40...
83%