location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips IronCare GC025/00 water filter Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronCare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IronCare GC025/00 Anti-scale cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC025/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103597312 show
Category:
Device used to remove impurities from water. In a house small water filters are used with tap (mains) water.
Water Filters Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:32:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips IronCare GC025/00 water filter Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 99% calc-free* filtered water
  • - Consistent steam flow
  • - Prevents calc residue
  • - Ultra-fast filtration
  • - Cartridge replacement
  • - Up to 3 months' ironing
  • - Suitable for IronCare
Long product name Philips IronCare GC025/00 water filter Blue :
The short editorial description of Philips IronCare GC025/00 water filter Blue

Philips IronCare Anti-scale cartridge
More>>>
Philips IronCare GC025/00 water filter Blue:
The official marketing text of Philips IronCare GC025/00 water filter Blue as supplied by the manufacturer

Suitable for ironcare water descale filter gc024


Anti-calc cartridge*
The anti-calc cartridge is suitable for the IronCare water descale filter. It will ensure optimal performance of your water descale filter and maintain great steam output. Discover this and other ironing accessories here.

Short summary description Philips IronCare GC025/00 water filter Blue:
This short summary of the Philips IronCare GC025/00 water filter Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips IronCare GC025/00, Blue

Long summary description Philips IronCare GC025/00 water filter Blue:
This is an auto-generated long summary of Philips IronCare GC025/00 water filter Blue based on the first three specs of the first five spec groups.

Philips IronCare GC025/00. Product color: Blue. Package weight: 0.0247 oz (0.7 g). Quantity per pack: 3 pc(s)

99% calc-free* filtered water for your iron
99% calc-free* filtered water for your iron

The ion exchange resin in the cartridge removes 99%* of scale from tap water; it provides treated water that can be used for ironing. *Under 25 l of water treatment at 8.4 dH

Ensures consistent steam flow from your iron
Ensures consistent steam flow from your iron

Demineralised water from IronCare will help prevent scale building up quickly in the iron, inside the soleplate and boiler. Calc particles will not block the steam holes so you will get consistent steam from your iron, making your ironing experience more pleasant.

Prevents calc residue on clothes
Prevents calc residue on clothes

The extra-effective cartridge helps prevent scale build-up. While you are ironing, your expensive dress will not be ruined by calc residue. You will be looking good with well-ironed clothes.

Ultra-fast filtration to filter water quickly
Ultra-fast filtration to filter water quickly

The specially designed cartridge allows water to pass through the cartridge quickly, so you can start ironing quickly without waiting. Place IronCare next to you so you can refill your iron at any time, without taking your iron to the sink for refilling each time.

Replace cartridge when the colour has changed
Replace cartridge when the colour has changed

The colour of the cartridge will change gradually based on the amount of water treated, from top to bottom. You will notice at the end of the cartridge's life span that the colour has changed from blue to brown. Replace your cartridge when the colour changes completely to brown to ensure the appliance continues to perform optimally.

Up to 3 months' ironing
Up to 3 months' ironing

The lifetime of your cartridge depends on the water hardness where you live and the number of hours you spend ironing per week; 1 cartridge provides up to 3 months of ironing time.

Suitable for IronCare water descale filter
Suitable for IronCare water descale filter

The replacement cartridge ensures optimal performance of your IronCare water descale filter.

Features
Product color *
Blue
Replacement filter cartridge
3
Weight & dimensions
Package weight
0.0247 oz (0.7 g)
Packaging content
Quantity per pack
3 pc(s)
Brand Image Article code product Stock Price from
Philips IronCare GC024/00 water filter Pitcher water filter Transparent Philips IronCare GC024/00 water filter Pitcher water filter Transparent
(show image)
GC024/00 GC024/00
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Philips IronCare GC025/00 water filter Blue:
Disclaimer

*under 12 l of water treatment at 16.8 dH
*tested on Philips GC5000 series steam iron with 16.8 dH water, referring to calc effect (influence) only
It is possible that the product looks darker and is wetter than on the package picture as it has been pre-treated with demineralised water to ensure the best performance.