location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL160 Intel C600 Rack (1U) Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL160
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
666282-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2024 11:44:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant DL160 Intel C600 Rack (1U) Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U) Intel C600
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - 240-pin DIMM
  • - Number of storage drives supported: 8
  • - Ethernet LAN USB 2.0 ports quantity: 7 Ethernet LAN (RJ-45) ports: 3
  • - 500 W
  • - Stainless steel
Guarantee: 3 years
Long product name HPE ProLiant DL160 Intel C600 Rack (1U) Stainless steel :
The short editorial description of HPE ProLiant DL160 Intel C600 Rack (1U) Stainless steel

1U, 1/2 processors, 24x DIMM, DDR3 RDIMM/UDIMM, Gigabit Ethernet, SAS/SATA/SSD, 14.1kg
More>>>
Short summary description HPE ProLiant DL160 Intel C600 Rack (1U) Stainless steel:
This short summary of the HPE ProLiant DL160 Intel C600 Rack (1U) Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL160, Intel C600, Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM, 16GB, 32GB, 4GB, 8GB

Long summary description HPE ProLiant DL160 Intel C600 Rack (1U) Stainless steel:
This is an auto-generated long summary of HPE ProLiant DL160 Intel C600 Rack (1U) Stainless steel based on the first three specs of the first five spec groups.

HPE ProLiant DL160. Motherboard chipset: Intel C600, Processor family: Intel, Compatible processor series: Intel® Xeon®. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 16GB, 32GB, 4GB, 8GB, Maximum RDIMM memory: 384 GB. Storage drive sizes supported: 2.5,3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-TX, 100BASE-TX, 10BASE-T. Chassis type: Rack (1U), Product color: Stainless steel

Source Review comments Score
alphr.com
Updated:
2014-01-03 13:44:26
HP's new ProLiant DL100 series rack servers aim to serve a two-fold purpose, as they target SMBs looking for a low-cost all-rounder and enterprises wanting cost-effective HPC nodes. In this exclusive review of the DL160 G5, we take a look to see what i...
Bottom line Limited remote-management features, but good value for SMBs looking for a low-cost, general-purpose rack server...
67%