location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 653122-B21#0D1 100 GB 3.5" Serial ATA II MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
653122-B21#0D1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
653122-B21
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 Years
Long product name HP 653122-B21#0D1 100 GB 3.5" Serial ATA II MLC :
The short editorial description of HP 653122-B21#0D1 100 GB 3.5" Serial ATA II MLC

HP 100GB 3G SATA MLC LFF (3.5-inch) SC Enterprise Mainstream 3yr Warranty Solid State Drive
More>>>
HP 653122-B21#0D1 100 GB 3.5" Serial ATA II MLC:
The official marketing text of HP 653122-B21#0D1 100 GB 3.5" Serial ATA II MLC as supplied by the manufacturer

Features

Short summary description HP 653122-B21#0D1 100 GB 3.5" Serial ATA II MLC:
This short summary of the HP 653122-B21#0D1 100 GB 3.5" Serial ATA II MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 653122-B21#0D1, 100 GB, 3.5", 3 Gbit/s

Long summary description HP 653122-B21#0D1 100 GB 3.5" Serial ATA II MLC:
This is an auto-generated long summary of HP 653122-B21#0D1 100 GB 3.5" Serial ATA II MLC based on the first three specs of the first five spec groups.

HP 653122-B21#0D1. SSD capacity: 100 GB, SSD form factor: 3.5", Data transfer rate: 3 Gbit/s

Features
SSD capacity *
100 GB
SSD form factor *
3.5"
Interface *
Serial ATA II
Memory type *
MLC
Data transfer rate
3 Gbit/s
Weight & dimensions
Width
5.75" (146 mm)
Depth
11" (279.4 mm)
Height
8.63" (219.2 mm)
Weight
3 lbs (1.36 kg)
Other features
Internal
Yes