certification
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee:
standard statement: (1-1-1) HardwareOne-year on-sitenormal business hours, next business day response, installation not included. SoftwareHP warrants only that the software media will be free of physical defects for a period of ninety (90) days from delivery.
Long product name HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric
:
The short editorial description of HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric
The Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage Fibre Channel embedded switch solution with 4 Gbps performance to HP c-Class BladeSystem customers.
More>>>
HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric:
The official marketing text of HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric as supplied by the manufacturer
The Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN. The Brocade 4Gb SAN Switch hot-plugs into the back of the HP BladeSystem c-Class Enclosure, freeing up rack space. Server and switch interconnects internal to the BladeSystem reduce cabling, SFPs and associated costs while improving reliability. Shared power and cooling resources further reduce costs and additional points of failure. Trunking between the SAN facing ports and external Brocade or HP StorageWorks B-series switches provides a higher bandwidth solution. External facing ports auto-sense lower bandwidth components for flexibility and investment protection.
Short summary description HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric:
This short summary of the HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric data-sheet is auto-generated and uses the product title and the first six key specs.
HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric
Long summary description HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric:
This is an auto-generated long summary of HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric based on the first three specs of the first five spec groups.
HP Brocade 4/24 SAN Switch Power Pack for c-Class BladeSystem, Full Fabric