Siemens logo

Siemens TK68E571 coffee maker Espresso machine 1.8 L

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67116
Info modified on:
23 Oct 2019, 14:48:30
Long product name Siemens TK68E571 coffee maker Espresso machine 1.8 L:

TK68E571, 1300W, 220-240V, 50Hz, 15bar

Siemens TK68E571 coffee maker Espresso machine 1.8 L:

- Wattage: 1300 W
- Front height 450,5 mm
- AromaWhirl brewing system
- Single portion cleaning
- Coffee and espresso coffee one touch of one button
- Thermoblock pump system (approx. 15 bar)
- Rotary knobs for selecting all functions
- Frothing nozzle for cappuccino and cafe latte
- Grinder with receptacle for storing
- Separate container for pre-grounded coffee
- Removable 1.8 litre water tank
- 6 cup size and 5 coffee strength settings
- Height adjustable coffee dispenser
- Easy to use multilingual digital display
- Easy programming of all functions
- Automatic descaling programme
- Automatic cleaning programme for cleaning tab
- Automatically rinses when switched on or off
- Stand-by function: start time, time of day and switch-off time can be programmed

Short summary description Siemens TK68E571 coffee maker Espresso machine 1.8 L:

Siemens TK68E571, Espresso machine, 1.8 L, Ground coffee, 1300 W, Stainless steel

Long summary description Siemens TK68E571 coffee maker Espresso machine 1.8 L:

Siemens TK68E571. Product type: Espresso machine, Water tank capacity: 1.8 L, Coffee input type: Ground coffee, Capacity in cups: 6 cups. Power: 1300 W. Product color: Stainless steel

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.