location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Trekstor DataStation maxi m.ub 1TB (Green) external hard drive 7200 RPM 3.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trekstor Check ‘Trekstor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataStation maxi m.ub 1TB (Green)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83370
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Trekstor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trekstor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trekstor DataStation maxi m.ub 1TB (Green) external hard drive 7200 RPM 3.5" USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 3.5" 7200 RPM
  • - Read speed: 30.6 MB/s
  • - Write speed: 27.3 MB/s
  • - USB 2.0
Long product name Trekstor DataStation maxi m.ub 1TB (Green) external hard drive 7200 RPM 3.5" USB 2.0 :
The short editorial description of Trekstor DataStation maxi m.ub 1TB (Green) external hard drive 7200 RPM 3.5" USB 2.0

DataStation maxi m.ub 1TB (Green)
More>>>
Short summary description Trekstor DataStation maxi m.ub 1TB (Green) external hard drive 7200 RPM 3.5" USB 2.0:
This short summary of the Trekstor DataStation maxi m.ub 1TB (Green) external hard drive 7200 RPM 3.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Trekstor DataStation maxi m.ub 1TB (Green), 1 TB, 3.5", 2.0, 7200 RPM

Long summary description Trekstor DataStation maxi m.ub 1TB (Green) external hard drive 7200 RPM 3.5" USB 2.0:
This is an auto-generated long summary of Trekstor DataStation maxi m.ub 1TB (Green) external hard drive 7200 RPM 3.5" USB 2.0 based on the first three specs of the first five spec groups.

Trekstor DataStation maxi m.ub 1TB (Green). HDD capacity: 1 TB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM, Read speed: 30.6 MB/s, Write speed: 27.3 MB/s

Source Testseek summary Average rating
Reviews
Updated:
2014-08-30 09:59:56
Uk has collected 2 expert reviews for Trekstor DataStation maxi m.ub 1TB (Green) external hard drive 7200 RPM 3.5" USB 2.0 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%